The S1084Z-024DS046 is a nonmetallic pin-type hub spur gear with 46 teeth, 24 pitch, and a 20° pressure angle, featuring an acetal gear body and a 303 stainless steel hub. It has a 1.9167-inch pitch diameter and a 2.000-inch outside diameter, with a 0.1873-inch bore size compatible with a #6-32 set screw and a sub-drill size of 0.187 inch. The gear has a 3/16-inch face width and meets AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-024DS046 |
| Product Name | 24 DP, 46 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |