The S1066Z-048S078 is a gear with 48 diametral pitch (D.P.) and 78 teeth, designed with a 20° pressure angle and manufactured to AGMA Q10 quality standards. It features a hub made from 303 stainless steel, ensuring durability and resistance to corrosion. The gear is suitable for applications requiring precise motion transfer and is compatible with various fastening styles. The material and design make it ideal for environments where strength and reliability are critical. This gear can be a suitable choice for engineers looking for high-quality components in their mechanical systems.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1066Z-048S078 |
| Product Name | 48 D.P., 78 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 78 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |