The S1066Z-048S065 is a gear with 65 teeth, designed with a 48 diametral pitch and a 20° pressure angle, adhering to AGMA Q10 quality standards. It is constructed from 303 stainless steel, providing durability and resistance to corrosion. The gear features a hub design, ensuring compatibility with various applications. The hub diameter does not exceed the outer diameter of the gear, which is critical for maintaining proper fit and function in gear assemblies. This product is suitable for engineers seeking reliable and robust gear solutions in their projects.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1066Z-048S065 |
| Product Name | 48 D.P., 65 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |