The S1066Z-032A076 is a 32-pitch spur gear with 76 teeth and a 20° pressure angle, made from 2024 aluminum alloy, anodized. It has a pitch diameter of 2.3750 inches and an outside diameter of 2.438 inches, with a 0.2498-inch bore and a 0.125-inch face width. The gear features a 1/8-inch hub diameter and a #6-32 set screw for shaft retention. The part is one variant in a series of 32-pitch spur gears designed for metric inches and used in miniature gear trains.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1066Z-032A076 |
| Product Name | 32 D.P., 76 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 76 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |