The S1084Z-024DS030 is a 24-pitch, 30-tooth nonmetallic pin-type hub spur gear with an acetal gear component and a 303 stainless steel hub, featuring a 1.2500-inch pitch diameter, 1.333-inch outside diameter, 3/16-inch face width, and 0.2498-inch bore with a #6-32 set screw for shaft retention. The gear has a 20° pressure angle and complies with AGMA 10 standards. The pin-type hub design includes a sub-drill for set screw alignment and a 3/16-inch face width, with overall dimensions meeting inch-based gear specifications and no additional markings or alternate pressure angles specified for this variant.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-024DS030 |
| Product Name | 24 DP, 30 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |