The S1084Z-024DS048 is a 24-pitch, 48-tooth, nonmetallic pin-type spur gear with an acetal gear body and a 303 stainless steel hub, featuring a 2.0000-inch pitch diameter and a 2.083-inch outside diameter. The gear has a 1/4-inch bore and is secured by a #6-32 set screw with a sub-drill size of 0.187 inch. The face width is 3/16 inch, and the pressure angle is 20°. The part is designed for inch-based applications and complies with AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-024DS048 |
| Product Name | 24 DP, 48 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |