SCHURTER Inc VAC13KS, South Africa, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black 6051.2078

Description
Description Power Cord, Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord, Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6051.2078 is a power supply cord with an IEC C13 connector and a South African SANS 164-1 plug, featuring a V-Lock interlocking system to prevent accidental disconnection. It has a 1.5 m cable with 3 x 0.75 mm² conductors, black PVC housing, and is rated for 10 A at 250 VAC, 50 Hz. The cord operates within a temperature range of -25 °C to 70 °C, with a pin temperature rating of 70 °C and protection class I. It meets IEC 60320-1 and IEC 60320-3 for appliance couplers, IEC 61140 for shock protection, and IEC 60529 for IP20 ingress protection. The product complies with CE, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. It is designed for use with equipment conforming to IEC/UL 62368-1.

Datasheet Summary
Powered by GS/AI

6051.2078 is a power supply cord with an IEC C13 connector and a South African SANS 164-1 plug, featuring a V-Lock interlocking system to prevent accidental disconnection. It has a 1.5 m cable with 3 x 0.75 mm² conductors, black PVC housing, and is rated for 10 A at 250 VAC, 50 Hz. The cord operates within a temperature range of -25 °C to 70 °C, with a pin temperature rating of 70 °C and protection class I. It meets IEC 60320-1 and IEC 60320-3 for appliance couplers, IEC 61140 for shock protection, and IEC 60529 for IP20 ingress protection. The product complies with CE, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. It is designed for use with equipment conforming to IEC/UL 62368-1.

Suppliers

Company
Product
Description
Supplier Links
VAC13KS, South Africa, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2078 - SCHURTER Inc
Santa Rosa, CA, United States
VAC13KS, South Africa, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black
6051.2078
VAC13KS, South Africa, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black 6051.2078
Description Power Cord, Protection class I, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord,
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 6051.2078
Product Name VAC13KS, South Africa, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black
Approvals RoHS; UL Listing Mark; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 577253 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details
Cord Sets 10 A, North America, 2.0 m, IEC SVT 3x18 AWG, black - 6009.1204 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, South Africa, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-100-526 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 16 A, Interconnection, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0392 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details