SCHURTER Inc VAC19KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black 6051.2048

Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system with fuse 13 A
Request a Quote
Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system with fuse 13 A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6051.2048 is a UK power cord with an IEC C19 appliance connector and V-Lock interlocking system, rated for 13 A at 250 VAC, 50/60 Hz, and equipped with a 13 A fuse. It features a 2.0 m H05VV-F3G1.5 cable, black housing, and is suitable for protection class I appliances. The cord meets IEC 60320-1 and IEC 60320-3 standards, operates from -25 °C to 70 °C, and has an IP20 rating. It complies with CE, UKCA, RoHS, China RoHS, and REACH directives. The connector is molded with PVC housing and designed for use with shuttered IEC C20 inlets.

Datasheet Summary
Powered by GS/AI

The 6051.2048 is a UK power cord with an IEC C19 appliance connector and V-Lock interlocking system, rated for 13 A at 250 VAC, 50/60 Hz, and equipped with a 13 A fuse. It features a 2.0 m H05VV-F3G1.5 cable, black housing, and is suitable for protection class I appliances. The cord meets IEC 60320-1 and IEC 60320-3 standards, operates from -25 °C to 70 °C, and has an IP20 rating. It complies with CE, UKCA, RoHS, China RoHS, and REACH directives. The connector is molded with PVC housing and designed for use with shuttered IEC C20 inlets.

Suppliers

Company
Product
Description
Supplier Links
VAC19KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2048 - SCHURTER Inc
Santa Rosa, CA, United States
VAC19KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black
6051.2048
VAC19KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black 6051.2048
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system with fuse 13 A

Description

  • Power Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
  • with fuse 13 A
Supplier's Site Datasheet
Power Cords - 8920680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
8920680
Power Cords 8920680
Schurter 6051.2048 Power Cord

Schurter 6051.2048 Power Cord

Supplier's Site
Power Cord, Iec C19-Uk Plug, 6.6Ft, 13A; Connector Type A Schurter - 75T5622 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C19-Uk Plug, 6.6Ft, 13A; Connector Type A Schurter
75T5622
Power Cord, Iec C19-Uk Plug, 6.6Ft, 13A; Connector Type A Schurter 75T5622
POWER CORD, IEC C19-UK PLUG, 6.6FT, 13A; Connector Type A:IEC 60320 C19; Connector Type B:Mains Plug, UK; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC C19-UK PLUG, 6.6FT, 13A; Connector Type A:IEC 60320 C19; Connector Type B:Mains Plug, UK; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  SCHURTER Inc RS Components, Ltd. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords AC Power Cords
Product Number 6051.2048 8920680 75T5622
Product Name VAC19KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black Power Cords Power Cord, Iec C19-Uk Plug, 6.6Ft, 13A; Connector Type A Schurter
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

RoHS RoHS
Cord Length 78.74 inch (2000 mm) 78.74 inch (2000 mm) 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, North America, 2.5 m, Connector IEC C13, SJT 3x18 AWG, black - 6009.1315 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, North America, V-Lock cord retaining, 2.0 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2001 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 10 A, Europlug, Black, 2.5 m, H05VV-F 3G1,0mm2, Connector IEC C17, H05VV-F2G1, black - 6052.0039 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, Interconnection, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2067 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details