A power cord set with an IEC C19 appliance connector and V-Lock interlocking system, rated for 16 A and 250 VAC at 50/60 Hz, designed for protection class I applications. The cord has a conductor cross-section of 3 × 1.5 mm², a length of 2.0 m, and is black in color. It uses a Europlug (CEE 7/7) with H05VV-F3G1.5 cable. The pin temperature rating is 70 °C, the operating temperature range is -25 °C to 70 °C, and the front-side protection is IP20. It complies with IEC 60320-1, IEC 60320-3, IEC 61140, and IEC 60529, and meets CE, UKCA, RoHS, China RoHS, and REACH requirements.
Description
PWR CORD, IEC C19-CEE 7/7 PLUG, 6.6FT; Connector Type A:IEC 60320 C19; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| SCHURTER Inc | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | AC Power Cords | AC Power Cords | AC Power Cords |
| Product Number | 6051.2043 | 8920674 | 75T5620 |
| Product Name | VAC19KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black | Power Cords | Pwr Cord, Iec C19-Cee 7/7 Plug, 6.6Ft; Connector Type A Schurter |
| Approvals | RoHS; IMQ; UL Listing Mark; VDE | RoHS | RoHS |
| Cord Length | 78.74 inch (2000 mm) | 78.74 inch (2000 mm) | 78.74 inch (2000 mm) |
| Jacket Material |
Polyvinyl Chloride; PVC, black |
||
| Maximum Cable Temperature | -25 to 70 C (-13 to 158 F) | ||
| Cord Color | Black |
IEC/UL 62368-1
PVC, black
IEC/UL 62368-1
PVC, black
PVC, black
PVC, black