Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
SCHURTER INC
6162.0155 -- 6010 CONNECTOR INLET 10A C14 SCHURTER
SCHURTER Inc
6010 Connector Inlet 10A C14 Schurter
6162.0155
Description
6010 Connector Inlet 10A C14
Newark, An Avnet Company
Done
Datasheet
Description
6010 Connector Inlet 10A C14
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
6010 Connector Inlet 10A C14 Schurter
75T5604
6010 Connector Inlet 10A C14 Schurter
75T5604
6010 Connector Inlet 10A C14
6010 Connector Inlet 10A C14
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
AC Power Cords
Product Number
75T5604
Product Name
6010 Connector Inlet 10A C14 Schurter
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
North American 3x14 AWG Cable
86010600
Specs
Cord Color
Black
Approvals
UL Listing Mark; UL 62
Number of Conductors
3; 3
View Details
TE Connectivity
Sensor & Actuator Cables
T4151120008-002
Specs
Approvals
RoHS
Cord Length
19.69 inch (500 mm)
View Details
Linemaster Switch Corporation
Cordset
SF-536-P
Specs
Number of Conductors
3
View Details
2
suppliers
SCHURTER Inc
VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black
6051.2147
Specs
Approvals
RoHS; UL Listing Mark; VDE
Cord Length
39.37 inch (1000 mm)
Jacket Material
Polyvinyl Chloride;
PVC, black
View Details