SCHURTER Inc VAC19KS, Australia, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black 3-108-857

Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-108-857 is an Australian standard power cord with an IEC C19 appliance connector and V-Lock interlocking system, designed for use with protection class I appliances. It features a black H05VV-F3G1.5 cable, 6.0 meters in length, and is rated for 16 A at 250 VAC, 50/60 Hz, with a maximum pin temperature of 70 °C. The connector complies with AS/NZS 3112 and IEC 60320-3, and the cord meets IEC 62368-1 application standards. The housing is made of black PVC, with IP20 protection on the front side, and it includes CE, UKCA, RoHS, China RoHS, and REACH compliance. The cord is supplied in packaging units of 15 pieces.

Datasheet Summary
Powered by GS/AI

3-108-857 is an Australian standard power cord with an IEC C19 appliance connector and V-Lock interlocking system, designed for use with protection class I appliances. It features a black H05VV-F3G1.5 cable, 6.0 meters in length, and is rated for 16 A at 250 VAC, 50/60 Hz, with a maximum pin temperature of 70 °C. The connector complies with AS/NZS 3112 and IEC 60320-3, and the cord meets IEC 62368-1 application standards. The housing is made of black PVC, with IP20 protection on the front side, and it includes CE, UKCA, RoHS, China RoHS, and REACH compliance. The cord is supplied in packaging units of 15 pieces.

Suppliers

Company
Product
Description
Supplier Links
VAC19KS, Australia, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-108-857 - SCHURTER Inc
Santa Rosa, CA, United States
VAC19KS, Australia, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black
3-108-857
VAC19KS, Australia, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black 3-108-857
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 3-108-857
Product Name VAC19KS, Australia, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C13, SJT 3x16 AWG, white - 6051.2121 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
VAC13KS, Japan, V-Lock cord retaining, 5.0 m, Connector IEC C13, VCTF 3x1.25, black - 3-100-528 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, North America, V-Lock cord retaining, 4.0 m, Connector IEC C13, SJT 3x16 AWG, black - 6051.2181 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
VAC19KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2045 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers