6004.0395 -- CORD SETS 16 A, EUROPLUG, 2.5 M, CONNECTOR IEC C19, H05VV-F3G1.5, BLACK
SCHURTER Inc
Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black
6004.0395
Description
Description
Power Cord, Protection class I
Pin temperature 70 °C
custom specific versions on request
Request a Quote
Email Supplier
Datasheet
Description
Description
Power Cord, Protection class I
Pin temperature 70 °C
custom specific versions on request
Request a Quote
Email Supplier
Datasheet
Suppliers
Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black
6004.0395
Description
Power Cord, Protection class I
Pin temperature 70 °C
custom specific versions on request
Description
- Power Cord, Protection class I
- Pin temperature 70 °C
- custom specific versions on request
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
6004.0395 |
|
Product Name
|
Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black |
|
Approvals
|
RoHS; UL Listing Mark; VDE
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS
Cord Length
98.43 inch (2500 mm)
Rated Voltage
250 volts
View Details
Cord Length
78.74 inch (2000 mm)
Rated Current
7 amps
Rated Voltage
125 volts
View Details
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Cord Length
118 inch (3000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details