SCHURTER Inc VAC19KS, Europlug, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black 6051.2123

Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6051.2123 is an EU power cord with an IEC C19 appliance connector and V-Lock interlocking system for secure attachment, rated for 16 A at 250 VAC, 50/60 Hz, with a conductor cross-section of 3 × 1.5 mm² and a length of 6.0 m. The cable is black, features a Europlug (CEE 7/7) input, and is constructed with PVC housing. It is rated for operation between -25 °C and 70 °C, has IP20 front-side protection, and meets IEC 60320-1 and IEC 60320-3 standards. The product complies with CE, UKCA, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. It is designed for protection class I equipment and is suitable for applications according to IEC/UL 62368-1. The cord is supplied in packaging of 20 pieces.

Datasheet Summary
Powered by GS/AI

The 6051.2123 is an EU power cord with an IEC C19 appliance connector and V-Lock interlocking system for secure attachment, rated for 16 A at 250 VAC, 50/60 Hz, with a conductor cross-section of 3 × 1.5 mm² and a length of 6.0 m. The cable is black, features a Europlug (CEE 7/7) input, and is constructed with PVC housing. It is rated for operation between -25 °C and 70 °C, has IP20 front-side protection, and meets IEC 60320-1 and IEC 60320-3 standards. The product complies with CE, UKCA, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. It is designed for protection class I equipment and is suitable for applications according to IEC/UL 62368-1. The cord is supplied in packaging of 20 pieces.

Suppliers

Company
Product
Description
Supplier Links
VAC19KS, Europlug, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2123 - SCHURTER Inc
Santa Rosa, CA, United States
VAC19KS, Europlug, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black
6051.2123
VAC19KS, Europlug, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black 6051.2123
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet
Power Cords - 2693845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
2693845
Power Cords 2693845
Schurter 6051.2123 Power Cord

Schurter 6051.2123 Power Cord

Supplier's Site
Pwr Cord, Iec C19-Cee 7/7 Plug, 19.7Ft; Connector Type A Schurter - 44X2638 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C19-Cee 7/7 Plug, 19.7Ft; Connector Type A Schurter
44X2638
Pwr Cord, Iec C19-Cee 7/7 Plug, 19.7Ft; Connector Type A Schurter 44X2638
PWR CORD, IEC C19-CEE 7/7 PLUG, 19.7FT; Connector Type A:IEC 60320 C19; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:6m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C19-CEE 7/7 PLUG, 19.7FT; Connector Type A:IEC 60320 C19; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:6m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc RS Components, Ltd. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords AC Power Cords
Product Number 6051.2123 2693845 44X2638
Product Name VAC19KS, Europlug, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black Power Cords Pwr Cord, Iec C19-Cee 7/7 Plug, 19.7Ft; Connector Type A Schurter
Approvals RoHS; UL Listing Mark; VDE RoHS RoHS
Cord Length 236 inch (6000 mm) 236 inch (6000 mm) 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 5.0 m, Connector IEC C13, SJT 3x16 AWG, white - 3-100-522 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
Cord Sets 10 A, Japan, 2.0 m, Connector IEC C13, HVCTF3G0.75, black - 6047.6414 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC19KS, Australia, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-108-857 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC19KS, uninsulated wires, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2109 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers