SCHURTER Inc VAC19KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black 6051.2045

Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote Datasheet
Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VAC19KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2045 - SCHURTER Inc
Santa Rosa, CA, United States
VAC19KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black
6051.2045
VAC19KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black 6051.2045
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet
Power Cords - 577227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
577227
Power Cords 577227
Schurter 6051.2045 Power Cable Assembly

Schurter 6051.2045 Power Cable Assembly

Supplier's Site

Technical Specifications

  SCHURTER Inc RS Components, Ltd.
Product Category AC Power Cords AC Power Cords
Product Number 6051.2045 577227
Product Name VAC19KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black Power Cords
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

RoHS; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec C13/nema 5-15P, 16.4Ft; Connector Type A Schurter - 29Y3322 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
VAC17KS, North America, V-Lock cord retaining, 3.0 m, Connector C17, SJT 2x18 AWG, black - 3-101-794 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 10 A, Europlug, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6003.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Power Cords - 8920662 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS; RoHS
Male End Type C13, iec
View Details