3-100-362 -- VAC19KS, INTERCONNECTION, V-LOCK CORD RETAINING, 2.0 M, CONNECTOR IEC C19, H05VV-F3G1.5 / SJT 3X14 AWG, BLACK
SCHURTER Inc
VAC19KS, Interconnection, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black
3-100-362
Description
Description
Interconnection Cord
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Request a Quote
Email Supplier
Datasheet
Description
Description
Interconnection Cord
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Request a Quote
Email Supplier
Datasheet
Suppliers
VAC19KS, Interconnection, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black
3-100-362
Description
Interconnection Cord
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Description
- Interconnection Cord
- Protection class I, Pin temperature 70 °C
- with V-Lock interlocking system
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
3-100-362 |
|
Product Name
|
VAC19KS, Interconnection, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black |
|
Approvals
|
RoHS; UL Listing Mark; VDE
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Cord Length
236 inch (6000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
2 suppliers
Approvals
RoHS; UL Listing Mark; VDE
Cord Length
98.43 inch (2500 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Cord Length
236 inch (6000 mm)
Jacket Material
Polyvinyl Chloride; PVC, transparent
View Details
Approvals
RoHS; UL Listing Mark; IEC/UL 62368-1
Cord Length
118 inch (3000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details