SCHURTER Inc Pwr Cord, Iec C13-Australia Plug, 6.6Ft; Connector Type A Schurter 6051.203

Description
PWR CORD, IEC C13-AUSTRALIA PLUG, 6.6FT; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, Australia; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWR CORD, IEC C13-AUSTRALIA PLUG, 6.6FT; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, Australia; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Iec C13-Australia Plug, 6.6Ft; Connector Type A Schurter - 75T5616 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C13-Australia Plug, 6.6Ft; Connector Type A Schurter
75T5616
Pwr Cord, Iec C13-Australia Plug, 6.6Ft; Connector Type A Schurter 75T5616
PWR CORD, IEC C13-AUSTRALIA PLUG, 6.6FT; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, Australia; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C13-AUSTRALIA PLUG, 6.6FT; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, Australia; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 75T5616
Product Name Pwr Cord, Iec C13-Australia Plug, 6.6Ft; Connector Type A Schurter
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 13Amp Cordset w/C13 Connector - 70403070244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details