SCHURTER Inc Power Cords 6051.2009

Description
Schurter 6051.2009 Power Cable Assembly
Request a Quote Datasheet
Description
Schurter 6051.2009 Power Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cords - 577255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
577255
Power Cords 577255
Schurter 6051.2009 Power Cable Assembly

Schurter 6051.2009 Power Cable Assembly

Supplier's Site
Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter - 69W0499 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter
69W0499
Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter 69W0499
CABLE ASSY, IEC C13-FREE END, 6.6FT; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, IEC C13-FREE END, 6.6FT; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 577255 69W0499
Product Name Power Cords Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter
Approvals RoHS; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, Cee 7/7 Plug -Iec C13, 5M; Connector To Connector Schurter - 29Y3323 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches - 318007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details