SCHURTER Inc Cord Sets 16 A, Interconnection, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black 6020.0394

Description
Description Power Cord, Protection class I Pin temperature 70 °C
Request a Quote
Description
Description Power Cord, Protection class I Pin temperature 70 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cord set with IEC C19 appliance connector and H05VV-F3G1.5 cable, 2.0 m long, black, for protection class I applications. Rated 16 A / 250 VAC, 50 Hz, with pin temperature limit of 70 °C. Operates from -25 °C to 70 °C, meets IP20 protection, and complies with IEC 60320-1 and IEC/UL 62368-1 standards. Features molded terminals, PVC housing, and complies with RoHS 2011/65/EU and REACH regulations. Packaged in units of 40 pieces.

Datasheet Summary
Powered by GS/AI

Cord set with IEC C19 appliance connector and H05VV-F3G1.5 cable, 2.0 m long, black, for protection class I applications. Rated 16 A / 250 VAC, 50 Hz, with pin temperature limit of 70 °C. Operates from -25 °C to 70 °C, meets IP20 protection, and complies with IEC 60320-1 and IEC/UL 62368-1 standards. Features molded terminals, PVC housing, and complies with RoHS 2011/65/EU and REACH regulations. Packaged in units of 40 pieces.

Suppliers

Company
Product
Description
Supplier Links
Cord Sets 16 A, Interconnection, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0394 - SCHURTER Inc
Santa Rosa, CA, United States
Cord Sets 16 A, Interconnection, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black
6020.0394
Cord Sets 16 A, Interconnection, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black 6020.0394
Description Power Cord, Protection class I Pin temperature 70 °C

Description

  • Power Cord, Protection class I
  • Pin temperature 70 °C
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 6020.0394
Product Name Cord Sets 16 A, Interconnection, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black
Approvals RoHS; UL Listing Mark; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Eu Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter - 57AK7262 - Newark, An Avnet Company
Specs
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
VAC19KS, North America, V-Lock cord retaining, 2.0 m, Connector IEC C19, SJT 3x14 AWG, black - 6051.2041 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers
Overview Power Supply Cord with IEC Connector C13, V-Lock, straight - VAC13KS IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 10 A, United Kingdom, 2.0 m, Connector IEC C13, H05VV-F3G0.75, black - 6043.0114 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details