SCHURTER Inc VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black 6051.2803

Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6051.2803 is an EU power cord set with an IEC C17 appliance inlet, a Europlug, and a V-Lock interlocking system to prevent accidental disconnection. It features a 2.0 m H05VV-F2G1 cable with 2 x 1.0 mm² conductors, black PVC housing, and is rated for 10 A at 250 VAC, 50 Hz. The cord operates at a maximum pin temperature of 70 °C and supports protection class II according to IEC 61140. It meets IEC 60320-1 for appliance couplers and is suitable for use in equipment compliant with IEC/UL 62368-1. The front side offers IP20 protection. The cord set complies with CE, UKCA, RoHS, China RoHS, and REACH directives.

Datasheet Summary
Powered by GS/AI

The 6051.2803 is an EU power cord set with an IEC C17 appliance inlet, a Europlug, and a V-Lock interlocking system to prevent accidental disconnection. It features a 2.0 m H05VV-F2G1 cable with 2 x 1.0 mm² conductors, black PVC housing, and is rated for 10 A at 250 VAC, 50 Hz. The cord operates at a maximum pin temperature of 70 °C and supports protection class II according to IEC 61140. It meets IEC 60320-1 for appliance couplers and is suitable for use in equipment compliant with IEC/UL 62368-1. The front side offers IP20 protection. The cord set complies with CE, UKCA, RoHS, China RoHS, and REACH directives.

Suppliers

Company
Product
Description
Supplier Links
VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black - 6051.2803 - SCHURTER Inc
Santa Rosa, CA, United States
VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black
6051.2803
VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black 6051.2803
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class II, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 6051.2803
Product Name VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black
Approvals RoHS; UL Listing Mark; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec C13/nema 5-15P, 16.4Ft; Connector Type A Schurter - 29Y3322 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
VAC13KS, Interconnection, V-Lock cord retaining, 0.6 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2037 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC19KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-100-965 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal - NR520 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Female End Type NEMA 5-20R
Jacket Material

Thermoplastic, black / grey / white, UL 94V-0

View Details