SCHURTER Inc VAC17KS, North America, V-Lock cord retaining, 2.0 m, Connector C17, SJT 2x18 AWG, black 6051.2801

Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6051.2801 is a North American power cord with an IEC C17 inlet and NEMA 1-15 plug, featuring a V-Lock interlocking system for secure connection. It uses a SJT 2x18 AWG cable, 2.0 m in length, with a black PVC housing. The cord is rated for 10 A at 125 VAC, 50/60 Hz, with a pin temperature limit of 70 °C and dielectric strength exceeding 2 kVDC between L-N. It complies with IEC 60320-1 and IEC 62368-1, meets UL and CSA safety standards, and is classified as Protection Class II. The front side has IP20 protection. Packaging is 75 pieces per unit.

Datasheet Summary
Powered by GS/AI

6051.2801 is a North American power cord with an IEC C17 inlet and NEMA 1-15 plug, featuring a V-Lock interlocking system for secure connection. It uses a SJT 2x18 AWG cable, 2.0 m in length, with a black PVC housing. The cord is rated for 10 A at 125 VAC, 50/60 Hz, with a pin temperature limit of 70 °C and dielectric strength exceeding 2 kVDC between L-N. It complies with IEC 60320-1 and IEC 62368-1, meets UL and CSA safety standards, and is classified as Protection Class II. The front side has IP20 protection. Packaging is 75 pieces per unit.

Suppliers

Company
Product
Description
Supplier Links
VAC17KS, North America, V-Lock cord retaining, 2.0 m, Connector C17, SJT 2x18 AWG, black - 6051.2801 - SCHURTER Inc
Santa Rosa, CA, United States
VAC17KS, North America, V-Lock cord retaining, 2.0 m, Connector C17, SJT 2x18 AWG, black
6051.2801
VAC17KS, North America, V-Lock cord retaining, 2.0 m, Connector C17, SJT 2x18 AWG, black 6051.2801
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class II, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 6051.2801
Product Name VAC17KS, North America, V-Lock cord retaining, 2.0 m, Connector C17, SJT 2x18 AWG, black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, China, V-Lock cord retaining, 2.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 6051.2052 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers
VAC17KS, North America, V-Lock cord retaining, 3.0 m, Connector C17, SJT 2x18 AWG, black - 3-101-794 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Power Cords - 2693846 - RS Components, Ltd.
Specs
Approvals RoHS; IEC 60320 1, IEC 10A / 250VAC, BS 1363 1, 50Hz, IEC 60320 3, IEC/UL 62368 1, 60Hz, UL/CSA 10A / 125VAC
Cord Length 197 inch (5000 mm)
View Details
VAC19KS, Australia, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2050 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers