SCHURTER Inc Power Cords 6004.0114

Description
Schurter 6004.0114 Power Cord
Request a Quote
Description
Schurter 6004.0114 Power Cord
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cord Set 6004.0114 from SCHURTER Inc. is a power cord designed for use in industrial environments, featuring an IEC C13 connector. It has a rated current of 10 A and operates at a voltage of 250 VAC with a frequency of 50 Hz. The cord is constructed from H05VV-F3G0.75 material and is 2.0 meters in length. It is suitable for appliances with protection class I, ensuring safety against electric shock as per IEC 61140 standards. The cord can withstand operating temperatures ranging from -40 °C to 70 °C and has an IP40 protection rating on the front side, compliant with IEC 60529. The housing material is black PVC, providing durability. This product is also RoHS compliant and meets various international standards, making it a reliable choice for engineers seeking a robust power supply solution.

Datasheet Summary
Powered by GS/AI

The Cord Set 6004.0114 from SCHURTER Inc. is a power cord designed for use in industrial environments, featuring an IEC C13 connector. It has a rated current of 10 A and operates at a voltage of 250 VAC with a frequency of 50 Hz. The cord is constructed from H05VV-F3G0.75 material and is 2.0 meters in length. It is suitable for appliances with protection class I, ensuring safety against electric shock as per IEC 61140 standards. The cord can withstand operating temperatures ranging from -40 °C to 70 °C and has an IP40 protection rating on the front side, compliant with IEC 60529. The housing material is black PVC, providing durability. This product is also RoHS compliant and meets various international standards, making it a reliable choice for engineers seeking a robust power supply solution.

Suppliers

Company
Product
Description
Supplier Links
Power Cords - 2693842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
2693842
Power Cords 2693842
Schurter 6004.0114 Power Cord

Schurter 6004.0114 Power Cord

Supplier's Site
Cable Assy, Iec C13-Cee 7/7 Plug, 6.6Ft; Connector To Connector Schurter - 97J9561 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Iec C13-Cee 7/7 Plug, 6.6Ft; Connector To Connector Schurter
97J9561
Cable Assy, Iec C13-Cee 7/7 Plug, 6.6Ft; Connector To Connector Schurter 97J9561
CABLE ASSY, IEC C13-CEE 7/7 PLUG, 6.6FT; Connector to Connector:IEC 60320 C13 to 90° CEE 7/7 Plug; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, IEC C13-CEE 7/7 PLUG, 6.6FT; Connector to Connector:IEC 60320 C13 to 90° CEE 7/7 Plug; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 2693842 97J9561
Product Name Power Cords Cable Assy, Iec C13-Cee 7/7 Plug, 6.6Ft; Connector To Connector Schurter
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 823735-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details