SCHURTER Inc Cord Sets 2.5 A, North America, Black, 2.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black 6010.5274

Description
Description 1 Function: Power Supply Cord Protection class II Pin temperature 70 °C custom specific versions on request
Request a Quote
Description
Description 1 Function: Power Supply Cord Protection class II Pin temperature 70 °C custom specific versions on request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6010.5274 is a US power supply cord with a C7 appliance inlet and a NEMA 1-15 plug, designed for Class II appliances. It has a 2.0 m length, 2 x 18 AWG conductor, and a black PVC housing. The cord is rated for 7 A at 125 VAC, 50/60 Hz, with a maximum pin temperature of 70 °C and an operating temperature range of -25 °C to 70 °C. It complies with IEC 60320-1 and IEC/UL 62368-1, is certified by UL and CSA, and meets RoHS 2011/65/EU and China RoHS SJ/T 11363-2006 standards. The terminal is molded, and front-side protection is IP20 per IEC 60529.

Datasheet Summary
Powered by GS/AI

6010.5274 is a US power supply cord with a C7 appliance inlet and a NEMA 1-15 plug, designed for Class II appliances. It has a 2.0 m length, 2 x 18 AWG conductor, and a black PVC housing. The cord is rated for 7 A at 125 VAC, 50/60 Hz, with a maximum pin temperature of 70 °C and an operating temperature range of -25 °C to 70 °C. It complies with IEC 60320-1 and IEC/UL 62368-1, is certified by UL and CSA, and meets RoHS 2011/65/EU and China RoHS SJ/T 11363-2006 standards. The terminal is molded, and front-side protection is IP20 per IEC 60529.

Suppliers

Company
Product
Description
Supplier Links
Cord Sets 2.5 A, North America, Black, 2.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black - 6010.5274 - SCHURTER Inc
Santa Rosa, CA, United States
Cord Sets 2.5 A, North America, Black, 2.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black
6010.5274
Cord Sets 2.5 A, North America, Black, 2.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black 6010.5274
Description 1 Function: Power Supply Cord Protection class II Pin temperature 70 °C custom specific versions on request

Description

  • 1 Function:
  • Power Supply Cord
  • Protection class II
  • Pin temperature 70 °C
  • custom specific versions on request
Supplier's Site Datasheet
Power Cords - 8702224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
8702224
Power Cords 8702224
Schurter 6010.5274 Power Cord

Schurter 6010.5274 Power Cord

Supplier's Site
Power Cords - 1902977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
1902977
Power Cords 1902977
Schurter 6010.5274 Power Cord

Schurter 6010.5274 Power Cord

Supplier's Site
Power Cord, Us, Svt, Iec C7, Black, 2M, 7A, 125V; Connector Type A Schurter - 87W7669 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Us, Svt, Iec C7, Black, 2M, 7A, 125V; Connector Type A Schurter
87W7669
Power Cord, Us, Svt, Iec C7, Black, 2M, 7A, 125V; Connector Type A Schurter 87W7669
POWER CORD, US, SVT, IEC C7, BLACK, 2M, 7A, 125V; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, US, SVT, IEC C7, BLACK, 2M, 7A, 125V; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords AC Power Cords AC Power Cords
Product Number 6010.5274 8702224 1902977 87W7669
Product Name Cord Sets 2.5 A, North America, Black, 2.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black Power Cords Power Cords Power Cord, Us, Svt, Iec C7, Black, 2M, 7A, 125V; Connector Type A Schurter
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); Csa, ul RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); Csa, ul RoHS
Cord Length 78.74 inch (2000 mm) 78.74 inch (2000 mm) 78.74 inch (2000 mm) 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
Rated Current 2.5 amps 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Japan, V-Lock cord retaining, 5.0 m, Connector IEC C13, VCTF 3x1.25, black - 3-100-528 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2103 - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 2.5 A, IEC Connector, Black, 2.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F 2x0.75 mm2 2m BLK, black - 6013.0474 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
VAC13KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2003 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details