SCHURTER Inc Cord Sets 2.5 A, Europlug, 2.0 m, Connector IEC C5, H05VV-F3G0.75, black 6052.0042

Description
Description 1 Function: Power Cord, Protection class I Pin temperature 70 °C custom specific versions on request
Request a Quote
Description
Description 1 Function: Power Cord, Protection class I Pin temperature 70 °C custom specific versions on request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6052.0042 is a 2.0 m power cord with an IEC C5 appliance inlet and a Europlug, rated at 2.5 A and 250 VAC, suitable for protection class I appliances. The cable is H05VV-F3G0.75 with a 0.75 mm² conductor cross-section, black in color, and features an IP40 front-side protection rating. The pin temperature rating is 70 °C, with an allowable operating temperature range of -40 °C to 70 °C. The housing is made of black PVC. The product complies with IEC 60320-1, IEC 61140, and IEC/UL 62368-1 standards, and meets China RoHS and REACH regulations. It is packaged in quantities of 50 pieces.

Datasheet Summary
Powered by GS/AI

The 6052.0042 is a 2.0 m power cord with an IEC C5 appliance inlet and a Europlug, rated at 2.5 A and 250 VAC, suitable for protection class I appliances. The cable is H05VV-F3G0.75 with a 0.75 mm² conductor cross-section, black in color, and features an IP40 front-side protection rating. The pin temperature rating is 70 °C, with an allowable operating temperature range of -40 °C to 70 °C. The housing is made of black PVC. The product complies with IEC 60320-1, IEC 61140, and IEC/UL 62368-1 standards, and meets China RoHS and REACH regulations. It is packaged in quantities of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
Cord Sets 2.5 A, Europlug, 2.0 m, Connector IEC C5, H05VV-F3G0.75, black - 6052.0042 - SCHURTER Inc
Santa Rosa, CA, United States
Cord Sets 2.5 A, Europlug, 2.0 m, Connector IEC C5, H05VV-F3G0.75, black
6052.0042
Cord Sets 2.5 A, Europlug, 2.0 m, Connector IEC C5, H05VV-F3G0.75, black 6052.0042
Description 1 Function: Power Cord, Protection class I Pin temperature 70 °C custom specific versions on request

Description

  • 1 Function:
  • Power Cord,
  • Protection class I
  • Pin temperature 70 °C
  • custom specific versions on request
Supplier's Site Datasheet
Pwr Cord, Iec C5-Cee 7/7 Plug, 6.6Ft; Connector Type A Schurter - 29Y3327 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C5-Cee 7/7 Plug, 6.6Ft; Connector Type A Schurter
29Y3327
Pwr Cord, Iec C5-Cee 7/7 Plug, 6.6Ft; Connector Type A Schurter 29Y3327
PWR CORD, IEC C5-CEE 7/7 PLUG, 6.6FT; Connector Type A:IEC 60320 C5; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C5-CEE 7/7 PLUG, 6.6FT; Connector Type A:IEC 60320 C5; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 6052.0042 29Y3327
Product Name Cord Sets 2.5 A, Europlug, 2.0 m, Connector IEC C5, H05VV-F3G0.75, black Pwr Cord, Iec C5-Cee 7/7 Plug, 6.6Ft; Connector Type A Schurter
Approvals RoHS; UL Listing Mark; VDE RoHS
Cord Length 78.74 inch (2000 mm) 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, United Kingdom, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-107-922 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Pwr Cord, Iec C19-Australia Plug, 6.6Ft; Connector Type A Schurter - 75T5623 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 16 amps
View Details
VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, white - 6051.2813 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, white

View Details
Cord Sets 10 A, Europlug, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6004.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details