SCHURTER Inc VAC19KS, North America, V-Lock cord retaining, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black 6051.2042

Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6051.2042 is a North American power cord with an IEC C19 appliance connector and V-Lock interlocking system, designed for use with protection class I equipment. The cord is made of SJT cable with 3x14 AWG conductors, is 2.5 meters long, and has a black housing. It is rated for 15 A and 250 VAC at 50/60 Hz, with a maximum pin temperature of 70 °C and an operating temperature range of -25 °C to 70 °C. The plug complies with NEMA 6-15 and the connector with IEC 60320-1 and IEC 60320-3. Dielectric strength exceeds 2 kVDC between line and neutral and 2 kVAC between line/neutral and protective earth. The product meets UL, CSA, CE, UKCA, RoHS, China RoHS, and REACH requirements, and has IP20 protection on the front side.

Datasheet Summary
Powered by GS/AI

6051.2042 is a North American power cord with an IEC C19 appliance connector and V-Lock interlocking system, designed for use with protection class I equipment. The cord is made of SJT cable with 3x14 AWG conductors, is 2.5 meters long, and has a black housing. It is rated for 15 A and 250 VAC at 50/60 Hz, with a maximum pin temperature of 70 °C and an operating temperature range of -25 °C to 70 °C. The plug complies with NEMA 6-15 and the connector with IEC 60320-1 and IEC 60320-3. Dielectric strength exceeds 2 kVDC between line and neutral and 2 kVAC between line/neutral and protective earth. The product meets UL, CSA, CE, UKCA, RoHS, China RoHS, and REACH requirements, and has IP20 protection on the front side.

Suppliers

Company
Product
Description
Supplier Links
VAC19KS, North America, V-Lock cord retaining, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black - 6051.2042 - SCHURTER Inc
Santa Rosa, CA, United States
VAC19KS, North America, V-Lock cord retaining, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black
6051.2042
VAC19KS, North America, V-Lock cord retaining, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black 6051.2042
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 6051.2042
Product Name VAC19KS, North America, V-Lock cord retaining, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8920668 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13, iec
View Details
2 suppliers
VAC17KS, North America, V-Lock cord retaining, 2.0 m, Connector C17, SJT 2x18 AWG, black - 6051.2801 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC17KS, United Kingdom, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 10 A, North America, 2.5 m, Connector IEC C17, SJT 2x18 AWG, black - 3-101-170 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details