Flexbar Machine Corporation Stereo Microscope SMZ 1:6:7 Ratio 26012

Description
FLEXBAR SMZ 1:6.7 ZOOM RATIO MICROSCOPE High Resolution Stereo Image - Zoom Magnification Click Stops Model No. 26012, Flexbar SMZ 1:6.7 Ratio Stereo Microscope featuring Greenough Zoom Optical System 35° Binocular stereomicroscope head Magnification range 0.75x-5x Working Distance 113mm Large Working Area Stand Incident/Transmitted Illumination 12V/10W Power Supply 100V-240 (UL)
Description
FLEXBAR SMZ 1:6.7 ZOOM RATIO MICROSCOPE High Resolution Stereo Image - Zoom Magnification Click Stops Model No. 26012, Flexbar SMZ 1:6.7 Ratio Stereo Microscope featuring Greenough Zoom Optical System 35° Binocular stereomicroscope head Magnification range 0.75x-5x Working Distance 113mm Large Working Area Stand Incident/Transmitted Illumination 12V/10W Power Supply 100V-240 (UL)

Suppliers

Company
Product
Description
Supplier Links
Stereo Microscope SMZ 1:6:7 Ratio - 26012 - Flexbar Machine Corporation
Islandia, NY, USA
Stereo Microscope SMZ 1:6:7 Ratio
26012
Stereo Microscope SMZ 1:6:7 Ratio 26012
FLEXBAR SMZ 1:6.7 ZOOM RATIO MICROSCOPE High Resolution Stereo Image - Zoom Magnification Click Stops Model No. 26012, Flexbar SMZ 1:6.7 Ratio Stereo Microscope featuring Greenough Zoom Optical System 35° Binocular stereomicroscope head Magnification range 0.75x-5x Working Distance 113mm Large Working Area Stand Incident/Transmitted Illumination 12V/10W Power Supply 100V-240 (UL)

FLEXBAR SMZ 1:6.7 ZOOM RATIO MICROSCOPE

High Resolution Stereo Image - Zoom Magnification Click Stops

Model No. 26012, Flexbar SMZ 1:6.7 Ratio Stereo Microscope featuring Greenough Zoom Optical System

  • 35° Binocular stereomicroscope head
  • Magnification range 0.75x-5x
  • Working Distance 113mm
  • Large Working Area Stand
  • Incident/Transmitted Illumination 12V/10W
  • Power Supply 100V-240 (UL)
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Microscopes
Product Number 26012
Product Name Stereo Microscope SMZ 1:6:7 Ratio
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 9132525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 160 X
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Measuring Microscope - STM7 - Evident Scientific
Specs
Application Measuring / Toolmaker / Inspection
Grade Benchtop
Microscope Type Compound
View Details