Flexbar Machine Corporation Digi-Zoom Video Microscope System DGZ-1000

Description
FLEXBAR DIGI-ZOOM VIDEO MICROSCOPE SYSTEM Featuring Auto-Focus, Image Capture, Documentation and Manual Measurement In One Easy-to-Use Package. MAIN SYSTEM FEATURES: Continuous 1:14 Ratio Optical Zoom Auto-Focus System 0.5X Standard Objective with 7"/172mm working distance Optional available 1X and 1.5X Auxiliary Control Box for simultaneous USB, RCA and S-Video output Hand Remote Control Unit allows user assist control of CCD zoom system for zoom, fine zoom, focus, brightness and power functions Foot pedal for magnification adjustment PC Control of Zoom system using system software Software Package (included) includes manual measurement, calibration, image capture & comparison and documentation TECHNICAL SPECIFICATIONS Sensor: 1/4" CCD Sensor (SONY) Maximum Pixel: 795 (H) x 596 (V) 470K Effective Pixel: 752 (H) x 582(V) 440K Recognition: >480 Lines Output: USB, Composite, S-Video System: NTSC Scanning Frequency: 15.625KHz (Horizontal) 50Hz (Vertical) Signal Processing System: Digital Signal Process White Balance: Auto White Balance Shutter: Auto/Manual (1/50 ~1/1000) Sensitivity: 1 Lux Power of Consumption: 4.2W (Maximum)
Description
FLEXBAR DIGI-ZOOM VIDEO MICROSCOPE SYSTEM Featuring Auto-Focus, Image Capture, Documentation and Manual Measurement In One Easy-to-Use Package. MAIN SYSTEM FEATURES: Continuous 1:14 Ratio Optical Zoom Auto-Focus System 0.5X Standard Objective with 7"/172mm working distance Optional available 1X and 1.5X Auxiliary Control Box for simultaneous USB, RCA and S-Video output Hand Remote Control Unit allows user assist control of CCD zoom system for zoom, fine zoom, focus, brightness and power functions Foot pedal for magnification adjustment PC Control of Zoom system using system software Software Package (included) includes manual measurement, calibration, image capture & comparison and documentation TECHNICAL SPECIFICATIONS Sensor: 1/4" CCD Sensor (SONY) Maximum Pixel: 795 (H) x 596 (V) 470K Effective Pixel: 752 (H) x 582(V) 440K Recognition: >480 Lines Output: USB, Composite, S-Video System: NTSC Scanning Frequency: 15.625KHz (Horizontal) 50Hz (Vertical) Signal Processing System: Digital Signal Process White Balance: Auto White Balance Shutter: Auto/Manual (1/50 ~1/1000) Sensitivity: 1 Lux Power of Consumption: 4.2W (Maximum)

Suppliers

Company
Product
Description
Supplier Links
Digi-Zoom Video Microscope System - DGZ-1000 - Flexbar Machine Corporation
Islandia, NY, USA
Digi-Zoom Video Microscope System
DGZ-1000
Digi-Zoom Video Microscope System DGZ-1000
FLEXBAR DIGI-ZOOM VIDEO MICROSCOPE SYSTEM Featuring Auto-Focus, Image Capture, Documentation and Manual Measurement In One Easy-to-Use Package. MAIN SYSTEM FEATURES: Continuous 1:14 Ratio Optical Zoom Auto-Focus System 0.5X Standard Objective with 7"/172mm working distance Optional available 1X and 1.5X Auxiliary Control Box for simultaneous USB, RCA and S-Video output Hand Remote Control Unit allows user assist control of CCD zoom system for zoom, fine zoom, focus, brightness and power functions Foot pedal for magnification adjustment PC Control of Zoom system using system software Software Package (included) includes manual measurement, calibration, image capture & comparison and documentation TECHNICAL SPECIFICATIONS Sensor: 1/4" CCD Sensor (SONY) Maximum Pixel: 795 (H) x 596 (V) 470K Effective Pixel: 752 (H) x 582(V) 440K Recognition: >480 Lines Output: USB, Composite, S-Video System: NTSC Scanning Frequency: 15.625KHz (Horizontal) 50Hz (Vertical) Signal Processing System: Digital Signal Process White Balance: Auto White Balance Shutter: Auto/Manual (1/50 ~1/1000) Sensitivity: 1 Lux Power of Consumption: 4.2W (Maximum)

FLEXBAR DIGI-ZOOM VIDEO MICROSCOPE SYSTEM

Featuring Auto-Focus, Image Capture, Documentation and Manual Measurement In One Easy-to-Use Package.

MAIN SYSTEM FEATURES:

  • Continuous 1:14 Ratio Optical Zoom Auto-Focus System
  • 0.5X Standard Objective with 7"/172mm working distance
  • Optional available 1X and 1.5X Auxiliary
  • Control Box for simultaneous USB, RCA and S-Video output
  • Hand Remote Control Unit allows user assist control of CCD zoom system for zoom, fine zoom, focus, brightness and power functions
  • Foot pedal for magnification adjustment
  • PC Control of Zoom system using system software
  • Software Package (included) includes manual measurement, calibration, image capture & comparison and documentation TECHNICAL SPECIFICATIONS
    • Sensor: 1/4" CCD Sensor (SONY)
    • Maximum Pixel: 795 (H) x 596 (V) 470K
    • Effective Pixel: 752 (H) x 582(V) 440K
    • Recognition: >480 Lines
    • Output: USB, Composite, S-Video
    • System: NTSC
    • Scanning Frequency: 15.625KHz (Horizontal) 50Hz (Vertical)
    • Signal Processing System: Digital Signal Process
    • White Balance: Auto White Balance
    • Shutter: Auto/Manual (1/50 ~1/1000)
    • Sensitivity: 1 Lux
    • Power of Consumption: 4.2W (Maximum)
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Microscopes
Product Number DGZ-1000
Product Name Digi-Zoom Video Microscope System
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 7187325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 20 to 80 X
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_HT - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details