Flexbar Machine Corporation DIGISCOPE VIDEO MICROSCOPE SYSTEM 20780

Description
Digiscope Video Microscope System The DigiScope Video Microscope System combines high quality Stereo Zoom Optics with a built-in High Resolution CCD Camera, Plug & Play Computer Output and Free User-Friendly Imaging and Measurement Software. High quality optics provide sharp and erect images with excellent resolution. It also features a full range of accessories for different applications. System Features: Zoom Range 1:4 Magnification 10x-40x with WF10x Eyepieces Total Magnification Range of 5x to 120x with Optional Eyepieces/Objectives High resolution CCD camera with field of view about 80% of the microscope. Analogue signal for camera 3, 1/3" CCD 480 TV lines Digital signal for camera 2, 1/4" CCD 640x480 pixels Built-in grabber to convert analogue signal to digital signal (for camera 3) Plug and Play computer application with simple USB plug USB, S-Video and RCA video cables provided User-friendly image analyzing software Real time image meeting through Internet Image sharing through Internet enables real time on-line discussions Model No. 20780, Digiscope Video Microscope System, complete with Digital Stereo Zoom Microscope, all cables and Images Plus Software.
Description
Digiscope Video Microscope System The DigiScope Video Microscope System combines high quality Stereo Zoom Optics with a built-in High Resolution CCD Camera, Plug & Play Computer Output and Free User-Friendly Imaging and Measurement Software. High quality optics provide sharp and erect images with excellent resolution. It also features a full range of accessories for different applications. System Features: Zoom Range 1:4 Magnification 10x-40x with WF10x Eyepieces Total Magnification Range of 5x to 120x with Optional Eyepieces/Objectives High resolution CCD camera with field of view about 80% of the microscope. Analogue signal for camera 3, 1/3" CCD 480 TV lines Digital signal for camera 2, 1/4" CCD 640x480 pixels Built-in grabber to convert analogue signal to digital signal (for camera 3) Plug and Play computer application with simple USB plug USB, S-Video and RCA video cables provided User-friendly image analyzing software Real time image meeting through Internet Image sharing through Internet enables real time on-line discussions Model No. 20780, Digiscope Video Microscope System, complete with Digital Stereo Zoom Microscope, all cables and Images Plus Software.

Suppliers

Company
Product
Description
Supplier Links
DIGISCOPE VIDEO MICROSCOPE SYSTEM - 20780 - Flexbar Machine Corporation
Islandia, NY, USA
DIGISCOPE VIDEO MICROSCOPE SYSTEM
20780
DIGISCOPE VIDEO MICROSCOPE SYSTEM 20780
Digiscope Video Microscope System The DigiScope Video Microscope System combines high quality Stereo Zoom Optics with a built-in High Resolution CCD Camera, Plug & Play Computer Output and Free User-Friendly Imaging and Measurement Software. High quality optics provide sharp and erect images with excellent resolution. It also features a full range of accessories for different applications. System Features: Zoom Range 1:4 Magnification 10x-40x with WF10x Eyepieces Total Magnification Range of 5x to 120x with Optional Eyepieces/Objectives High resolution CCD camera with field of view about 80% of the microscope. Analogue signal for camera 3, 1/3" CCD 480 TV lines Digital signal for camera 2, 1/4" CCD 640x480 pixels Built-in grabber to convert analogue signal to digital signal (for camera 3) Plug and Play computer application with simple USB plug USB, S-Video and RCA video cables provided User-friendly image analyzing software Real time image meeting through Internet Image sharing through Internet enables real time on-line discussions Model No. 20780, Digiscope Video Microscope System, complete with Digital Stereo Zoom Microscope, all cables and Images Plus Software.

Digiscope Video Microscope System

The DigiScope Video Microscope System combines high quality Stereo Zoom Optics with a built-in High Resolution CCD Camera, Plug & Play Computer Output and Free User-Friendly Imaging and Measurement Software. High quality optics provide sharp and erect images with excellent resolution. It also features a full range of accessories for different applications.

System Features:

  • Zoom Range 1:4
    Magnification 10x-40x with WF10x Eyepieces
  • Total Magnification Range of 5x to 120x with Optional Eyepieces/Objectives
  • High resolution CCD camera with field of view about 80% of the microscope.
  • Analogue signal for camera 3, 1/3" CCD 480 TV lines
  • Digital signal for camera 2, 1/4" CCD 640x480 pixels
  • Built-in grabber to convert analogue signal to digital signal (for camera 3)
  • Plug and Play computer application with simple USB plug
  • USB, S-Video and RCA video cables provided
  • User-friendly image analyzing software
  • Real time image meeting through Internet
  • Image sharing through Internet enables real time on-line discussions Model No. 20780, Digiscope Video Microscope System, complete with Digital Stereo Zoom Microscope, all cables and Images Plus Software.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Microscopes
Product Number 20780
Product Name DIGISCOPE VIDEO MICROSCOPE SYSTEM
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 8882838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 20 to 200 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Monochromated ARM200F - Monochromated_ARM200F - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
View Details