Flexbar Machine Corporation K SERIES STEREO MICROSCOPE 20766

Description
FLEXBAR K SERIES DELUXE STEREO MICROSCOPES Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More AVAILABLE IN STANDARD AND ZOOM VERSIONS Extra-large working stage with built in incident and transmitted halogen light 12V/10W with intensity control. 3-way illumination system enhancing choices of top, bottom or top and bottom light. Main supply 220V CE or 110V. Super Widefield Eyepiece 10X (FN23) one pair with binocular tube with dioptric compensation on both tubes and interpupillary distance adjustment between 54mm and 76mm. Standard 1.0X Objective. Model No. 20766, Flexbar K Series Stereo Microscope featuring 5 step magnification changer at 6.4, 10, 16, 25 and 40 ratio
Description
FLEXBAR K SERIES DELUXE STEREO MICROSCOPES Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More AVAILABLE IN STANDARD AND ZOOM VERSIONS Extra-large working stage with built in incident and transmitted halogen light 12V/10W with intensity control. 3-way illumination system enhancing choices of top, bottom or top and bottom light. Main supply 220V CE or 110V. Super Widefield Eyepiece 10X (FN23) one pair with binocular tube with dioptric compensation on both tubes and interpupillary distance adjustment between 54mm and 76mm. Standard 1.0X Objective. Model No. 20766, Flexbar K Series Stereo Microscope featuring 5 step magnification changer at 6.4, 10, 16, 25 and 40 ratio

Suppliers

Company
Product
Description
Supplier Links
K SERIES STEREO MICROSCOPE - 20766 - Flexbar Machine Corporation
Islandia, NY, USA
K SERIES STEREO MICROSCOPE
20766
K SERIES STEREO MICROSCOPE 20766
FLEXBAR K SERIES DELUXE STEREO MICROSCOPES Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More AVAILABLE IN STANDARD AND ZOOM VERSIONS Extra-large working stage with built in incident and transmitted halogen light 12V/10W with intensity control. 3-way illumination system enhancing choices of top, bottom or top and bottom light. Main supply 220V CE or 110V. Super Widefield Eyepiece 10X (FN23) one pair with binocular tube with dioptric compensation on both tubes and interpupillary distance adjustment between 54mm and 76mm. Standard 1.0X Objective. Model No. 20766, Flexbar K Series Stereo Microscope featuring 5 step magnification changer at 6.4, 10, 16, 25 and 40 ratio

FLEXBAR K SERIES DELUXE STEREO MICROSCOPES

Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More
AVAILABLE IN STANDARD AND ZOOM VERSIONS

  • Extra-large working stage with built in incident and transmitted halogen light 12V/10W with intensity control. 3-way illumination system enhancing choices of top, bottom or top and bottom light. Main supply 220V CE or 110V.
  • Super Widefield Eyepiece 10X (FN23) one pair with binocular tube with dioptric compensation on both tubes and interpupillary distance adjustment between 54mm and 76mm.
  • Standard 1.0X Objective. Model No. 20766, Flexbar K Series Stereo Microscope featuring 5 step magnification changer at 6.4, 10, 16, 25 and 40 ratio
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Microscopes
Product Number 20766
Product Name K SERIES STEREO MICROSCOPE
Unlock Full Specs
to access all available technical data

Similar Products

JEM-120i Electron Microscope - JEM-120i - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Magnification 50 to 1500000 X
Resolution 0.2000 to 0.1400 nm (2 to 1.4 Å)
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Inverted Microscope - CKX53 - Evident Scientific
Specs
Application Biological / Life Sciences
Grade Benchtop
Microscope Type Inverted
View Details
Microscopes - 8882904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 400 to 470 X
View Details