Flexbar Machine Corporation K SERIES ZOOM STEREO MICROSCOPE 20768

Description
FLEXBAR K SERIES DELUXE STEREO MICROSCOPES Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More AVAILABLE IN STANDARD AND ZOOM VERSIONS Extra-large working stage with built in incident and transmitted halogen light 12V/10W with intensity control. 3-way illumination system enhancing choices of top, bottom or top and bottom light. Main supply 220V CE or 110V. Super Widefield Eyepiece 10X (FN23) one pair with binocular tube with dioptric compensation on both tubes and interpupillary distance adjustment between 54mm and 76mm. Standard 1.0X Objective. Model No. 20768, Flexbar K Series Zoom Stereo Microscope Zoom range at 1:5.2 ratio designed on self-centering dovetail ring mechanism, total parfocality and absolute centering
Description
FLEXBAR K SERIES DELUXE STEREO MICROSCOPES Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More AVAILABLE IN STANDARD AND ZOOM VERSIONS Extra-large working stage with built in incident and transmitted halogen light 12V/10W with intensity control. 3-way illumination system enhancing choices of top, bottom or top and bottom light. Main supply 220V CE or 110V. Super Widefield Eyepiece 10X (FN23) one pair with binocular tube with dioptric compensation on both tubes and interpupillary distance adjustment between 54mm and 76mm. Standard 1.0X Objective. Model No. 20768, Flexbar K Series Zoom Stereo Microscope Zoom range at 1:5.2 ratio designed on self-centering dovetail ring mechanism, total parfocality and absolute centering

Suppliers

Company
Product
Description
Supplier Links
K SERIES ZOOM STEREO MICROSCOPE - 20768 - Flexbar Machine Corporation
Islandia, NY, USA
K SERIES ZOOM STEREO MICROSCOPE
20768
K SERIES ZOOM STEREO MICROSCOPE 20768
FLEXBAR K SERIES DELUXE STEREO MICROSCOPES Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More AVAILABLE IN STANDARD AND ZOOM VERSIONS Extra-large working stage with built in incident and transmitted halogen light 12V/10W with intensity control. 3-way illumination system enhancing choices of top, bottom or top and bottom light. Main supply 220V CE or 110V. Super Widefield Eyepiece 10X (FN23) one pair with binocular tube with dioptric compensation on both tubes and interpupillary distance adjustment between 54mm and 76mm. Standard 1.0X Objective. Model No. 20768, Flexbar K Series Zoom Stereo Microscope Zoom range at 1:5.2 ratio designed on self-centering dovetail ring mechanism, total parfocality and absolute centering

FLEXBAR K SERIES DELUXE STEREO MICROSCOPES

Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More
AVAILABLE IN STANDARD AND ZOOM VERSIONS

  • Extra-large working stage with built in incident and transmitted halogen light 12V/10W with intensity control. 3-way illumination system enhancing choices of top, bottom or top and bottom light. Main supply 220V CE or 110V.
  • Super Widefield Eyepiece 10X (FN23) one pair with binocular tube with dioptric compensation on both tubes and interpupillary distance adjustment between 54mm and 76mm.
  • Standard 1.0X Objective. Model No. 20768, Flexbar K Series Zoom Stereo Microscope Zoom range at 1:5.2 ratio designed on self-centering dovetail ring mechanism, total parfocality and absolute centering
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Microscopes
Product Number 20768
Product Name K SERIES ZOOM STEREO MICROSCOPE
Unlock Full Specs
to access all available technical data

Similar Products

JEM-2100Plus Electron Microscope - JEM-2100Plus_HC - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Microscopes - 1613614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Magnification 5 to 200 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Upright Microscope - BX63 - Evident Scientific
Evident Scientific
Specs
Grade Benchtop
Microscope Type Fluorescent
Optical Technique Fluorescence, Differential/IR-Differential Interference Contrast, Phase Contrast, Simple Polarized Light, Brightfield, Darkfield
View Details