Flexbar Machine Corporation Flexbar DS-600 Video Zoom Microscope System DS-600

Description
Flexbar DS-600 Video Zoom Microscope System High Resolution, Multi-Functional and Easy to Use. Featuring USB Connectivity - Use with Any Computer or Laptop. Complete Turnkey System Includes: High Resolution 2M 1/2" CMOS Color Camera. Precision Optics Zoom Magnification Lens. Compact Mounting Stand with Focus Mount Holder. Precision X-Y Positioning Stage with fine adjustment knobs. Standard Measuring/Imaging Software (Field of View). SIC functions include: calibration, length, angles, radius, circles, image comparisons, text insertion and data transfer to EXCEL. Range of Available System Options included Micrometer Measurement Stage, lighting, accessories, lens accessories and more. SYSTEM SPECIIFICATIONS: High Resolution: Uses a 2 million-pixel (1600 x 1200 dots) high resolution CMOS camera Calibration software: Standard-equipped with calibration software for measurement of objects. File exports features to MS EXCEL. Calibration scale included w/system. Display functions: Equipped with various display functions including scale display and two-partitioned screen. Smooth image displaying: Equipped with software for switching to a smooth high-resolution image with a high frame rate per second without changing the display size. Zoom lens: Magnification of 50x to 420x without changing the lens (when converted on a 17-inch PC monitor at 1024 x 768 resolution). Lens adapter units for low magnification and high magnification available as options. Long Focus distance: Focus distance is more than 78mm. This facilitates the object setting and viewing operation. Multiple options: Multiple options are available depending on the object to be viewed. Also, enhanced measuring software is available as a standard item.
Description
Flexbar DS-600 Video Zoom Microscope System High Resolution, Multi-Functional and Easy to Use. Featuring USB Connectivity - Use with Any Computer or Laptop. Complete Turnkey System Includes: High Resolution 2M 1/2" CMOS Color Camera. Precision Optics Zoom Magnification Lens. Compact Mounting Stand with Focus Mount Holder. Precision X-Y Positioning Stage with fine adjustment knobs. Standard Measuring/Imaging Software (Field of View). SIC functions include: calibration, length, angles, radius, circles, image comparisons, text insertion and data transfer to EXCEL. Range of Available System Options included Micrometer Measurement Stage, lighting, accessories, lens accessories and more. SYSTEM SPECIIFICATIONS: High Resolution: Uses a 2 million-pixel (1600 x 1200 dots) high resolution CMOS camera Calibration software: Standard-equipped with calibration software for measurement of objects. File exports features to MS EXCEL. Calibration scale included w/system. Display functions: Equipped with various display functions including scale display and two-partitioned screen. Smooth image displaying: Equipped with software for switching to a smooth high-resolution image with a high frame rate per second without changing the display size. Zoom lens: Magnification of 50x to 420x without changing the lens (when converted on a 17-inch PC monitor at 1024 x 768 resolution). Lens adapter units for low magnification and high magnification available as options. Long Focus distance: Focus distance is more than 78mm. This facilitates the object setting and viewing operation. Multiple options: Multiple options are available depending on the object to be viewed. Also, enhanced measuring software is available as a standard item.

Suppliers

Company
Product
Description
Supplier Links
Flexbar DS-600 Video Zoom Microscope System - DS-600 - Flexbar Machine Corporation
Islandia, NY, USA
Flexbar DS-600 Video Zoom Microscope System
DS-600
Flexbar DS-600 Video Zoom Microscope System DS-600
Flexbar DS-600 Video Zoom Microscope System High Resolution, Multi-Functional and Easy to Use. Featuring USB Connectivity - Use with Any Computer or Laptop. Complete Turnkey System Includes: High Resolution 2M 1/2" CMOS Color Camera. Precision Optics Zoom Magnification Lens. Compact Mounting Stand with Focus Mount Holder. Precision X-Y Positioning Stage with fine adjustment knobs. Standard Measuring/Imaging Software (Field of View). SIC functions include: calibration, length, angles, radius, circles, image comparisons, text insertion and data transfer to EXCEL. Range of Available System Options included Micrometer Measurement Stage, lighting, accessories, lens accessories and more. SYSTEM SPECIIFICATIONS: High Resolution: Uses a 2 million-pixel (1600 x 1200 dots) high resolution CMOS camera Calibration software: Standard-equipped with calibration software for measurement of objects. File exports features to MS EXCEL. Calibration scale included w/system. Display functions: Equipped with various display functions including scale display and two-partitioned screen. Smooth image displaying: Equipped with software for switching to a smooth high-resolution image with a high frame rate per second without changing the display size. Zoom lens: Magnification of 50x to 420x without changing the lens (when converted on a 17-inch PC monitor at 1024 x 768 resolution). Lens adapter units for low magnification and high magnification available as options. Long Focus distance: Focus distance is more than 78mm. This facilitates the object setting and viewing operation. Multiple options: Multiple options are available depending on the object to be viewed. Also, enhanced measuring software is available as a standard item.

Flexbar DS-600 Video Zoom Microscope System

High Resolution, Multi-Functional and Easy to Use.
Featuring USB Connectivity - Use with Any Computer or Laptop.

Complete Turnkey System Includes:

  • High Resolution 2M 1/2" CMOS Color Camera.
  • Precision Optics Zoom Magnification Lens.
  • Compact Mounting Stand with Focus Mount Holder.
  • Precision X-Y Positioning Stage with fine adjustment knobs.
  • Standard Measuring/Imaging Software (Field of View). SIC functions include: calibration, length, angles, radius, circles, image comparisons, text insertion and data transfer to EXCEL.
  • Range of Available System Options included Micrometer Measurement Stage, lighting, accessories, lens accessories and more. SYSTEM SPECIIFICATIONS:
    • High Resolution: Uses a 2 million-pixel (1600 x 1200 dots) high resolution CMOS camera
    • Calibration software: Standard-equipped with calibration software for measurement of objects. File exports features to MS EXCEL. Calibration scale included w/system.
    • Display functions: Equipped with various display functions including scale display and two-partitioned screen.
    • Smooth image displaying: Equipped with software for switching to a smooth high-resolution image with a high frame rate per second without changing the display size.
    • Zoom lens: Magnification of 50x to 420x without changing the lens (when converted on a 17-inch PC monitor at 1024 x 768 resolution). Lens adapter units for low magnification and high magnification available as options.
    • Long Focus distance: Focus distance is more than 78mm. This facilitates the object setting and viewing operation.
    • Multiple options: Multiple options are available depending on the object to be viewed. Also, enhanced measuring software is available as a standard item.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Microscopes
Product Number DS-600
Product Name Flexbar DS-600 Video Zoom Microscope System
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 1964074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 20 to 200 X
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_UHR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details