Flexbar Machine Corporation 1:4 Ratio Stereo Zoom Microscope 26029

Description
FLEXBAR SMZ 1:4 ZOOM RATIO MICROSCOPE Economy Model High Resolution Stereo Image with Zoom Magnification Click Stops Model No. 26029, Flexbar 1:4 Ratio Stereo Zoom Microscope Greenough Zoom Optical System 45° Binocular Stereo Microscope Head Widefield Eyepieces 10X/FN.20 Magnification Range 1X-4XW D=80mm 12V/15W Halogen Incident Illumination 12V/10W Halogen Transmitted Illumination
Description
FLEXBAR SMZ 1:4 ZOOM RATIO MICROSCOPE Economy Model High Resolution Stereo Image with Zoom Magnification Click Stops Model No. 26029, Flexbar 1:4 Ratio Stereo Zoom Microscope Greenough Zoom Optical System 45° Binocular Stereo Microscope Head Widefield Eyepieces 10X/FN.20 Magnification Range 1X-4XW D=80mm 12V/15W Halogen Incident Illumination 12V/10W Halogen Transmitted Illumination

Suppliers

Company
Product
Description
Supplier Links
1:4 Ratio Stereo Zoom Microscope - 26029 - Flexbar Machine Corporation
Islandia, NY, USA
1:4 Ratio Stereo Zoom Microscope
26029
1:4 Ratio Stereo Zoom Microscope 26029
FLEXBAR SMZ 1:4 ZOOM RATIO MICROSCOPE Economy Model High Resolution Stereo Image with Zoom Magnification Click Stops Model No. 26029, Flexbar 1:4 Ratio Stereo Zoom Microscope Greenough Zoom Optical System 45° Binocular Stereo Microscope Head Widefield Eyepieces 10X/FN.20 Magnification Range 1X-4XW D=80mm 12V/15W Halogen Incident Illumination 12V/10W Halogen Transmitted Illumination

FLEXBAR SMZ 1:4 ZOOM RATIO MICROSCOPE

Economy Model High Resolution Stereo Image with Zoom Magnification Click Stops

Model No. 26029, Flexbar 1:4 Ratio Stereo Zoom Microscope

  • Greenough Zoom Optical System
  • 45° Binocular Stereo Microscope Head
  • Widefield Eyepieces 10X/FN.20
  • Magnification Range 1X-4XW D=80mm
  • 12V/15W Halogen Incident Illumination
  • 12V/10W Halogen Transmitted Illumination
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Microscopes
Product Number 26029
Product Name 1:4 Ratio Stereo Zoom Microscope
Unlock Full Specs
to access all available technical data

Similar Products

JEM-2100Plus Electron Microscope - JEM-2100Plus_HT - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Microscopes - 2475598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 460 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Modular Microscope - BXFM - Evident Scientific
Evident Scientific
Specs
Application Semiconductor
Grade Benchtop
Microscope Type Compound; Fluorescent
View Details