Flexbar Machine Corporation STEREO MICROSCOPE,15X + 45X 12831

Description
FLEXBAR STEREO MICROSCOPE Dual Magnification With Dual Illuminators Four Models Available:10X + 30X, 15 X + 45X, 30X + 60X or 40X + 80X This top quality stereo microscope offers superior performance for all industrial inspection tasks. With a long working distance and wide field of view, this microscope is excellent for electronic and small parts inspection. Dual illuminators (top and bottom) offer both transmitted and incident lighting. MAIN FEATURES: 10X eyepieces, binocular, widefield. (15X on Model No. 12831 and 12832), (20X on Model No. 12839). Diopter adjustment. Interpupillary distance adjustable 55mm to 75mm. Paired 1X and 3X objectives (Models 12830 and 12831). Paired 2X and 4X objectives (Models 12832 and 12839). Inclined binocular head rotates 360 degrees. Rack and pinion focusing with positive safety stops, tension adjustment and slip clutch. Metal construction. Attractive finish is acid and reagent resistant. Large 4 1/2" x 6 5/8" stage with frosted stage plate. Dual illuminators with 4-way switch allows for both transmitted and incident stage illumination. 110 volt, 15 watt tungsten bulbs. Users Manual. Dust Cover. Model No. 12831, 15X + 45X Stereo Microscope
Description
FLEXBAR STEREO MICROSCOPE Dual Magnification With Dual Illuminators Four Models Available:10X + 30X, 15 X + 45X, 30X + 60X or 40X + 80X This top quality stereo microscope offers superior performance for all industrial inspection tasks. With a long working distance and wide field of view, this microscope is excellent for electronic and small parts inspection. Dual illuminators (top and bottom) offer both transmitted and incident lighting. MAIN FEATURES: 10X eyepieces, binocular, widefield. (15X on Model No. 12831 and 12832), (20X on Model No. 12839). Diopter adjustment. Interpupillary distance adjustable 55mm to 75mm. Paired 1X and 3X objectives (Models 12830 and 12831). Paired 2X and 4X objectives (Models 12832 and 12839). Inclined binocular head rotates 360 degrees. Rack and pinion focusing with positive safety stops, tension adjustment and slip clutch. Metal construction. Attractive finish is acid and reagent resistant. Large 4 1/2" x 6 5/8" stage with frosted stage plate. Dual illuminators with 4-way switch allows for both transmitted and incident stage illumination. 110 volt, 15 watt tungsten bulbs. Users Manual. Dust Cover. Model No. 12831, 15X + 45X Stereo Microscope

Suppliers

Company
Product
Description
Supplier Links
STEREO MICROSCOPE,15X + 45X - 12831 - Flexbar Machine Corporation
Islandia, NY, USA
STEREO MICROSCOPE,15X + 45X
12831
STEREO MICROSCOPE,15X + 45X 12831
FLEXBAR STEREO MICROSCOPE Dual Magnification With Dual Illuminators Four Models Available:10X + 30X, 15 X + 45X, 30X + 60X or 40X + 80X This top quality stereo microscope offers superior performance for all industrial inspection tasks. With a long working distance and wide field of view, this microscope is excellent for electronic and small parts inspection. Dual illuminators (top and bottom) offer both transmitted and incident lighting. MAIN FEATURES: 10X eyepieces, binocular, widefield. (15X on Model No. 12831 and 12832), (20X on Model No. 12839). Diopter adjustment. Interpupillary distance adjustable 55mm to 75mm. Paired 1X and 3X objectives (Models 12830 and 12831). Paired 2X and 4X objectives (Models 12832 and 12839). Inclined binocular head rotates 360 degrees. Rack and pinion focusing with positive safety stops, tension adjustment and slip clutch. Metal construction. Attractive finish is acid and reagent resistant. Large 4 1/2" x 6 5/8" stage with frosted stage plate. Dual illuminators with 4-way switch allows for both transmitted and incident stage illumination. 110 volt, 15 watt tungsten bulbs. Users Manual. Dust Cover. Model No. 12831, 15X + 45X Stereo Microscope

FLEXBAR STEREO MICROSCOPE

Dual Magnification With Dual Illuminators

Four Models Available:10X + 30X, 15 X + 45X, 30X + 60X or 40X + 80X

This top quality stereo microscope offers superior performance for all industrial inspection tasks. With a long working distance and wide field of view, this microscope is excellent for electronic and small parts inspection. Dual illuminators (top and bottom) offer both transmitted and incident lighting.

MAIN FEATURES:

  • 10X eyepieces, binocular, widefield. (15X on Model No. 12831 and 12832), (20X on Model No. 12839).
  • Diopter adjustment.
  • Interpupillary distance adjustable 55mm to 75mm.
  • Paired 1X and 3X objectives (Models 12830 and 12831).
  • Paired 2X and 4X objectives (Models 12832 and 12839).
  • Inclined binocular head rotates 360 degrees.
  • Rack and pinion focusing with positive safety stops, tension adjustment and slip clutch.
  • Metal construction.
  • Attractive finish is acid and reagent resistant.
  • Large 4 1/2" x 6 5/8" stage with frosted stage plate.
  • Dual illuminators with 4-way switch allows for both transmitted and incident stage illumination.
  • 110 volt, 15 watt tungsten bulbs.
  • Users Manual.
  • Dust Cover. Model No. 12831, 15X + 45X Stereo Microscope
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Microscopes
Product Number 12831
Product Name STEREO MICROSCOPE,15X + 45X
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 7187325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 20 to 80 X
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Technical Cleanliness Industrial Microscope - CIX100 - Evident Scientific
Specs
Grade Benchtop
Features Digital Display; Mechanical Stage; Fine Focus
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details