Flexbar Machine Corporation Stereo Microscope SMZ 1:6:7 Ratio Optical Body Only 26013

Description
FLEXBAR SMZ 1:6.7 ZOOM RATIO MICROSCOPE High Resolution Stereo Image - Zoom Magnification Click Stops Model No. 26013, Flexbar SMZ 1:6.7 Ratio Stereo Microscope Optical Body Only 35° Binocular stereomicroscope head Magnification range 0.75x-5x Working Distance 113mm Large Working Area Stand Incident/Transmitted Illumination 12V/10W Power Supply 100V-240 (UL)
Description
FLEXBAR SMZ 1:6.7 ZOOM RATIO MICROSCOPE High Resolution Stereo Image - Zoom Magnification Click Stops Model No. 26013, Flexbar SMZ 1:6.7 Ratio Stereo Microscope Optical Body Only 35° Binocular stereomicroscope head Magnification range 0.75x-5x Working Distance 113mm Large Working Area Stand Incident/Transmitted Illumination 12V/10W Power Supply 100V-240 (UL)

Suppliers

Company
Product
Description
Supplier Links
Stereo Microscope SMZ 1:6:7 Ratio Optical Body Only - 26013 - Flexbar Machine Corporation
Islandia, NY, USA
Stereo Microscope SMZ 1:6:7 Ratio Optical Body Only
26013
Stereo Microscope SMZ 1:6:7 Ratio Optical Body Only 26013
FLEXBAR SMZ 1:6.7 ZOOM RATIO MICROSCOPE High Resolution Stereo Image - Zoom Magnification Click Stops Model No. 26013, Flexbar SMZ 1:6.7 Ratio Stereo Microscope Optical Body Only 35° Binocular stereomicroscope head Magnification range 0.75x-5x Working Distance 113mm Large Working Area Stand Incident/Transmitted Illumination 12V/10W Power Supply 100V-240 (UL)

FLEXBAR SMZ 1:6.7 ZOOM RATIO MICROSCOPE

High Resolution Stereo Image - Zoom Magnification Click Stops

Model No. 26013, Flexbar SMZ 1:6.7 Ratio Stereo Microscope Optical Body Only

  • 35° Binocular stereomicroscope head
  • Magnification range 0.75x-5x
  • Working Distance 113mm
  • Large Working Area Stand
  • Incident/Transmitted Illumination 12V/10W
  • Power Supply 100V-240 (UL)
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Microscopes
Product Number 26013
Product Name Stereo Microscope SMZ 1:6:7 Ratio Optical Body Only
Unlock Full Specs
to access all available technical data

Similar Products

Brightfield Imaging Industrial Microscope - LC35 - Evident Scientific
Specs
Application Semiconductor
Grade Benchtop
Optical Technique Brightfield
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 2167383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 20 X
View Details