Trigon Components, Inc. JPD Series

Description
SERIES JPD DESCRIPTION Chip SMD R1 MAX 0.10 to 50ohm V MAX 6 to 60V I MAX 40A PACKAGE SMD FEATURE •Nickel Terminals •Polyester isolating tape package •JPV: •Maximum Voltage: 12V&16V •Operation Current Range: 1.1A~2.4A •Temperature Range: -40°C~90°C •JPP: •Maximum Voltage:15V&20V •Operation Current Range:1.9A~14.1A •Temperature Range:-40°C~125°C •JPL: •Maximum Voltage: 15V&24V •Operation Current Range: 0.7A~3.5A •Temperature Range: -40°C~110°C •JPS •Maximum Voltage: 15V&30V •Operation Current Range: 1.2A~4.2A •Temperature Range: -40°C~125°C
Description
SERIES JPD DESCRIPTION Chip SMD R1 MAX 0.10 to 50ohm V MAX 6 to 60V I MAX 40A PACKAGE SMD FEATURE •Nickel Terminals •Polyester isolating tape package •JPV: •Maximum Voltage: 12V&16V •Operation Current Range: 1.1A~2.4A •Temperature Range: -40°C~90°C •JPP: •Maximum Voltage:15V&20V •Operation Current Range:1.9A~14.1A •Temperature Range:-40°C~125°C •JPL: •Maximum Voltage: 15V&24V •Operation Current Range: 0.7A~3.5A •Temperature Range: -40°C~110°C •JPS •Maximum Voltage: 15V&30V •Operation Current Range: 1.2A~4.2A •Temperature Range: -40°C~125°C

Suppliers

Company
Product
Description
Supplier Links
SERIES JPD DESCRIPTION Chip SMD R1 MAX 0.10 to 50ohm V MAX 6 to 60V I MAX 40A PACKAGE SMD FEATURE •Nickel Terminals •Polyester isolating tape package •JPV: •Maximum Voltage: 12V&16V •Operation Current Range: 1.1A~2.4A •Temperature Range: -40°C~90°C •JPP: •Maximum Voltage:15V&20V •Operation Current Range:1.9A~14.1A •Temperature Range:-40°C~125°C •JPL: •Maximum Voltage: 15V&24V •Operation Current Range: 0.7A~3.5A •Temperature Range: -40°C~110°C •JPS •Maximum Voltage: 15V&30V •Operation Current Range: 1.2A~4.2A •Temperature Range: -40°C~125°C
SERIESJPD
DESCRIPTIONChip SMD
R1 MAX0.10 to 50ohm
V MAX6 to 60V
I MAX40A
PACKAGESMD
FEATURE•Nickel Terminals
•Polyester isolating tape package
•JPV:
•Maximum Voltage: 12V&16V
•Operation Current Range: 1.1A~2.4A
•Temperature Range: -40°C~90°C
•JPP:
•Maximum Voltage:15V&20V
•Operation Current Range:1.9A~14.1A
•Temperature Range:-40°C~125°C
•JPL:
•Maximum Voltage: 15V&24V
•Operation Current Range: 0.7A~3.5A
•Temperature Range: -40°C~110°C
•JPS
•Maximum Voltage: 15V&30V
•Operation Current Range: 1.2A~4.2A
•Temperature Range: -40°C~125°C
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Thermistors
Product Number JPD Series
Package / Electrode Type Chip/Surface
Lead Style Leadless
Features PTC; High Temp; Low Temp
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistors - 1624365-1 - TE Connectivity
Specs
Resistance (@25°C) 5000 ohms
View Details