Trigon Components, Inc. JNF Series

Description
SERIES JNF DESCRIPTION Radial, Temperature Compensation ZERO POWER RESISTANCE 1K to 100Kohm THERMAL DISSIPATION CONSTANT 3mw_ Deg C THERMAL TIME CONSTANT 12sec PACKAGE Radial, Axial FEATURE •Operating Temperature Range: -40~120 Deg C •Application: Motherboard, Temperature Control Fan •Function: Temperature Compensation
Datasheet
Description
SERIES JNF DESCRIPTION Radial, Temperature Compensation ZERO POWER RESISTANCE 1K to 100Kohm THERMAL DISSIPATION CONSTANT 3mw_ Deg C THERMAL TIME CONSTANT 12sec PACKAGE Radial, Axial FEATURE •Operating Temperature Range: -40~120 Deg C •Application: Motherboard, Temperature Control Fan •Function: Temperature Compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES JNF DESCRIPTION Radial, Temperature Compensation ZERO POWER RESISTANCE 1K to 100Kohm THERMAL DISSIPATION CONSTANT 3mw_ Deg C THERMAL TIME CONSTANT 12sec PACKAGE Radial, Axial FEATURE •Operating Temperature Range: -40~120 Deg C •Application: Motherboard, Temperature Control Fan •Function: Temperature Compensation
SERIESJNF
DESCRIPTIONRadial, Temperature Compensation
ZERO POWER RESISTANCE1K to 100Kohm
THERMAL DISSIPATION CONSTANT3mw_ Deg C
THERMAL TIME CONSTANT12sec
PACKAGERadial, Axial
FEATURE•Operating Temperature Range: -40~120 Deg C
•Application: Motherboard, Temperature Control Fan
•Function: Temperature Compensation
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Thermistors
Product Number JNF Series
Package / Electrode Type Bead
Lead Style Radial
Features High Temp; Low Temp
Temperature Range -40 to 120 C (-40 to 248 F)
Resistance (@25°C) 1000 to 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
Thermistor ICs - 7062838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0984 inch (2.5 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20033218-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details