Trigon Components, Inc. JNS Series

Description
SERIES JNS DESCRIPTION Disc, Power, Inrush Current Limiting ZERO POWER RESISTANCE 0.7 to 120ohm THERMAL DISSIPATION CONSTANT 14 to 32mw_ Deg C THERMAL TIME CONSTANT 17 to 124sec PACKAGE Radial FEATURE •Operating Temperature Range: -40~150 Deg C •Application: Switching Power Supply, UPS, TV Monitor •Function: Inrush current limiting
Description
SERIES JNS DESCRIPTION Disc, Power, Inrush Current Limiting ZERO POWER RESISTANCE 0.7 to 120ohm THERMAL DISSIPATION CONSTANT 14 to 32mw_ Deg C THERMAL TIME CONSTANT 17 to 124sec PACKAGE Radial FEATURE •Operating Temperature Range: -40~150 Deg C •Application: Switching Power Supply, UPS, TV Monitor •Function: Inrush current limiting

Suppliers

Company
Product
Description
Supplier Links
SERIES JNS DESCRIPTION Disc, Power, Inrush Current Limiting ZERO POWER RESISTANCE 0.7 to 120ohm THERMAL DISSIPATION CONSTANT 14 to 32mw_ Deg C THERMAL TIME CONSTANT 17 to 124sec PACKAGE Radial FEATURE •Operating Temperature Range: -40~150 Deg C •Application: Switching Power Supply, UPS, TV Monitor •Function: Inrush current limiting
SERIESJNS
DESCRIPTIONDisc, Power, Inrush Current Limiting
ZERO POWER RESISTANCE0.7 to 120ohm
THERMAL DISSIPATION CONSTANT14 to 32mw_ Deg C
THERMAL TIME CONSTANT17 to 124sec
PACKAGERadial
FEATURE•Operating Temperature Range: -40~150 Deg C
•Application: Switching Power Supply, UPS, TV Monitor
•Function: Inrush current limiting
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Thermistors
Product Number JNS Series
Package / Electrode Type Bead
Lead Style Radial
Features High Temp; Low Temp
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 0.7000 to 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
Thermistor ICs - 1857861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details