Trigon Components, Inc. JNT Series

Description
SERIES JNT DESCRIPTION Chip, Temperature Compensation ZERO POWER RESISTANCE 2K to 200Kohm THERMAL DISSIPATION CONSTANT <1.5mw_ Deg C THERMAL TIME CONSTANT <5sec PACKAGE SMD FEATURE •Operating Temperature Range: -40~125 Deg C •Application: Mobile Cell, Battery Charger, Motherboard, LCD Module •Function: Temperature Compensation
Description
SERIES JNT DESCRIPTION Chip, Temperature Compensation ZERO POWER RESISTANCE 2K to 200Kohm THERMAL DISSIPATION CONSTANT <1.5mw_ Deg C THERMAL TIME CONSTANT <5sec PACKAGE SMD FEATURE •Operating Temperature Range: -40~125 Deg C •Application: Mobile Cell, Battery Charger, Motherboard, LCD Module •Function: Temperature Compensation

Suppliers

Company
Product
Description
Supplier Links
SERIES JNT DESCRIPTION Chip, Temperature Compensation ZERO POWER RESISTANCE 2K to 200Kohm THERMAL DISSIPATION CONSTANT <1.5mw_ Deg C THERMAL TIME CONSTANT <5sec PACKAGE SMD FEATURE •Operating Temperature Range: -40~125 Deg C •Application: Mobile Cell, Battery Charger, Motherboard, LCD Module •Function: Temperature Compensation
SERIESJNT
DESCRIPTIONChip, Temperature Compensation
ZERO POWER RESISTANCE2K to 200Kohm
THERMAL DISSIPATION CONSTANT<1.5mw_ Deg C
THERMAL TIME CONSTANT<5sec
PACKAGESMD
FEATURE•Operating Temperature Range: -40~125 Deg C
•Application: Mobile Cell, Battery Charger, Motherboard, LCD Module
•Function: Temperature Compensation
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Thermistors
Product Number JNT Series
Package / Electrode Type Chip/Surface
Lead Style Leadless
Features High Temp; Low Temp
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 2000 to 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1678521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details
Thermistor; Zero Power Resistance At 25°C Betatherm - 93K3572 - Newark, An Avnet Company
Specs
Lead Style Radial
Temperature Range 0 to ? C (32 to ? F)
Resistance (@25°C) 3000 ohms
View Details