Trigon Components, Inc. JNC Series

Description
SERIES JNC DESCRIPTION Disc, Temperature Compensation ZERO POWER RESISTANCE 3 to 470000ohm THERMAL DISSIPATION CONSTANT 8 to 10mw_°C THERMAL TIME CONSTANT 14 to 28sec PACKAGE Radial FEATURE •Operating Temperature Range: -30~125°C •Application: Adaptor, Charger •Function: Temperature Compensation
Datasheet
Description
SERIES JNC DESCRIPTION Disc, Temperature Compensation ZERO POWER RESISTANCE 3 to 470000ohm THERMAL DISSIPATION CONSTANT 8 to 10mw_°C THERMAL TIME CONSTANT 14 to 28sec PACKAGE Radial FEATURE •Operating Temperature Range: -30~125°C •Application: Adaptor, Charger •Function: Temperature Compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES JNC DESCRIPTION Disc, Temperature Compensation ZERO POWER RESISTANCE 3 to 470000ohm THERMAL DISSIPATION CONSTANT 8 to 10mw_°C THERMAL TIME CONSTANT 14 to 28sec PACKAGE Radial FEATURE •Operating Temperature Range: -30~125°C •Application: Adaptor, Charger •Function: Temperature Compensation
SERIESJNC
DESCRIPTIONDisc, Temperature Compensation
ZERO POWER RESISTANCE3 to 470000ohm
THERMAL DISSIPATION CONSTANT8 to 10mw_°C
THERMAL TIME CONSTANT14 to 28sec
PACKAGERadial
FEATURE•Operating Temperature Range:
-30~125°C
•Application: Adaptor, Charger
•Function: Temperature Compensation
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Thermistors
Product Number JNC Series
Package / Electrode Type Bead
Lead Style Radial
Features High Temp; Low Temp
Temperature Range -30 to 125 C (-22 to 257 F)
Resistance (@25°C) 3 to 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 7062721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details