Trigon Components, Inc. JPx Series

Description
SERIES JPx DESCRIPTION Polymeric, Strap Type, 90~125 Deg C R1 MAX 0.007 to 0.340ohm V MAX 1 to 30V I MAX 100A PACKAGE Strap FEATURE •Nickel Terminals •Polyester isolating tape package •JPV: •Maximum Voltage: 12V&16V •Operation Current Range: 1.1A~2.4A •Temperature Range: -40~90 Deg C •JPP: •Maximum Voltage:15V&20V •Operation Current Range:1.9A~14.1A •Temperature Range:-40~125 Deg C •JPL: •Maximum Voltage: 15V&24V •Operation Current Range: 0.7A~3.5A •Temperature Range: -40~110 Deg C •JPS •Maximum Voltage: 15V&30V •Operation Current Range: 1.2A~4.2A •Temperature Range: -40~125 Deg C
Datasheet
Description
SERIES JPx DESCRIPTION Polymeric, Strap Type, 90~125 Deg C R1 MAX 0.007 to 0.340ohm V MAX 1 to 30V I MAX 100A PACKAGE Strap FEATURE •Nickel Terminals •Polyester isolating tape package •JPV: •Maximum Voltage: 12V&16V •Operation Current Range: 1.1A~2.4A •Temperature Range: -40~90 Deg C •JPP: •Maximum Voltage:15V&20V •Operation Current Range:1.9A~14.1A •Temperature Range:-40~125 Deg C •JPL: •Maximum Voltage: 15V&24V •Operation Current Range: 0.7A~3.5A •Temperature Range: -40~110 Deg C •JPS •Maximum Voltage: 15V&30V •Operation Current Range: 1.2A~4.2A •Temperature Range: -40~125 Deg C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES JPx DESCRIPTION Polymeric, Strap Type, 90~125 Deg C R1 MAX 0.007 to 0.340ohm V MAX 1 to 30V I MAX 100A PACKAGE Strap FEATURE •Nickel Terminals •Polyester isolating tape package •JPV: •Maximum Voltage: 12V&16V •Operation Current Range: 1.1A~2.4A •Temperature Range: -40~90 Deg C •JPP: •Maximum Voltage:15V&20V •Operation Current Range:1.9A~14.1A •Temperature Range:-40~125 Deg C •JPL: •Maximum Voltage: 15V&24V •Operation Current Range: 0.7A~3.5A •Temperature Range: -40~110 Deg C •JPS •Maximum Voltage: 15V&30V •Operation Current Range: 1.2A~4.2A •Temperature Range: -40~125 Deg C
SERIESJPx
DESCRIPTIONPolymeric, Strap Type, 90~125 Deg C
R1 MAX0.007 to 0.340ohm
V MAX1 to 30V
I MAX100A
PACKAGEStrap
FEATURE•Nickel Terminals
•Polyester isolating tape package
•JPV:
•Maximum Voltage: 12V&16V
•Operation Current Range: 1.1A~2.4A
•Temperature Range: -40~90 Deg C
•JPP:
•Maximum Voltage:15V&20V
•Operation Current Range:1.9A~14.1A
•Temperature Range:-40~125 Deg C
•JPL:
•Maximum Voltage: 15V&24V
•Operation Current Range: 0.7A~3.5A
•Temperature Range: -40~110 Deg C
•JPS
•Maximum Voltage: 15V&30V
•Operation Current Range: 1.2A~4.2A
•Temperature Range: -40~125 Deg C
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Thermistors
Product Number JPx Series
Package / Electrode Type Chip/Surface
Lead Style Leadless
Features PTC; High Temp; Low Temp
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
Thermistors - 1624334-1 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details