Crouzet Counters & Tachometers 99776921

Description
Counters & Tachometers 24x48mm, 230VAC ELM IMP CNTR W/RST
Description
Counters & Tachometers 24x48mm, 230VAC ELM IMP CNTR W/RST

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Counters & Tachometers
99776921
Counters & Tachometers 99776921
Counters & Tachometers 24x48mm, 230VAC ELM IMP CNTR W/RST

Counters & Tachometers 24x48mm, 230VAC ELM IMP CNTR W/RST

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Tachometers
Product Number 99776921
Product Name Counters & Tachometers
Unlock Full Specs
to access all available technical data

Similar Products

Combination Contact/Non-Contact Pocket Tachometer - MT-200 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Tachometers - 8460693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Contact, non contact)
Features Battery Powered
Operating Speed 0.0 to 99999 rpm
View Details
Optical Tachometer - 4766A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Photoelectric (Optical, Infrared))
View Details
Handheld Automotive Tachometer - PCE-AT 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller)
Form Factor Handheld
View Details