Crouzet Counters & Tachometers 87621221

Description
Counters & Tachometers CTR48 COUNTER 2 PR GR/RD LCD 10 30 VDC
Datasheet
Description
Counters & Tachometers CTR48 COUNTER 2 PR GR/RD LCD 10 30 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Counters & Tachometers
87621221
Counters & Tachometers 87621221
Counters & Tachometers CTR48 COUNTER 2 PR GR/RD LCD 10 30 VDC

Counters & Tachometers CTR48 COUNTER 2 PR GR/RD LCD 10 30 VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Tachometers
Product Number 87621221
Product Name Counters & Tachometers
Operating Temperature -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact
Form Factor Handheld
View Details
Contact/Non-Contact Data Logging Tachometer - DT-2100 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Tachometers - 1238771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Laser)
Features Battery Powered
Operating Speed 10 to 99999 rpm
View Details
Magnetic Tachometer - 4770A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Magnetic)
View Details