Crouzet Counters & Tachometers 99776901

Description
Counters & Tachometers 24x48mm, 230VAC ELM IMP CNTR
Description
Counters & Tachometers 24x48mm, 230VAC ELM IMP CNTR

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Counters & Tachometers
99776901
Counters & Tachometers 99776901
Counters & Tachometers 24x48mm, 230VAC ELM IMP CNTR

Counters & Tachometers 24x48mm, 230VAC ELM IMP CNTR

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Tachometers
Product Number 99776901
Product Name Counters & Tachometers
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Laser Tachometer - PT-110 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Magnetic Tachometer - 4770A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Magnetic)
View Details
Tachometers - 1238779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared), Contact, optical)
Features Battery Powered
Operating Speed 19999 to 99999 rpm
View Details
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact
Form Factor Handheld
View Details