Crouzet Counters & Tachometers 87622081

Description
Counters & Tachometers 8MM CNTR 2341 PNP/NPN ORNG BACKLT
Datasheet
Description
Counters & Tachometers 8MM CNTR 2341 PNP/NPN ORNG BACKLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Counters & Tachometers
87622081
Counters & Tachometers 87622081
Counters & Tachometers 8MM CNTR 2341 PNP/NPN ORNG BACKLT

Counters & Tachometers 8MM CNTR 2341 PNP/NPN ORNG BACKLT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Tachometers
Product Number 87622081
Product Name Counters & Tachometers
Unlock Full Specs
to access all available technical data

Similar Products

PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact
Form Factor Handheld
View Details
Non-Contact Laser Tachometer - PT-110 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Magnetic Tachometer - 4770A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Magnetic)
View Details
Tachometers - 2440719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Optical)
Features Battery Powered
Operating Speed 5 to 99999 rpm
View Details