Crouzet Counters & Tachometers 99776711

Description
Counters & Tachometers 36x48mm, 115VAC ELM IMP CNTR W/RST
Description
Counters & Tachometers 36x48mm, 115VAC ELM IMP CNTR W/RST

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Counters & Tachometers
99776711
Counters & Tachometers 99776711
Counters & Tachometers 36x48mm, 115VAC ELM IMP CNTR W/RST

Counters & Tachometers 36x48mm, 115VAC ELM IMP CNTR W/RST

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Tachometers
Product Number 99776711
Product Name Counters & Tachometers
Unlock Full Specs
to access all available technical data

Similar Products

Tachometers - 1238812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared), Contact, optical)
Features Battery Powered
Operating Speed 19999 to 99999 rpm
View Details
Magnetic Tachometer - 4770A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Magnetic)
View Details
Contact/Non-Contact Data Logging Tachometer - DT-2100 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Tachometer - PCE-LES 103 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology (LED)
Form Factor Handheld
View Details