Crouzet Counters & Tachometers 87621211

Description
Counters & Tachometers CTR48 COUNTER 1 PR GR/RD LCD 10 30 VDC
Datasheet
Description
Counters & Tachometers CTR48 COUNTER 1 PR GR/RD LCD 10 30 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Counters & Tachometers
87621211
Counters & Tachometers 87621211
Counters & Tachometers CTR48 COUNTER 1 PR GR/RD LCD 10 30 VDC

Counters & Tachometers CTR48 COUNTER 1 PR GR/RD LCD 10 30 VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Tachometers
Product Number 87621211
Product Name Counters & Tachometers
Operating Temperature -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Contact/Non-Contact Pocket Tachometer - MT-200 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Magnetic Tachometer - 4770A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Magnetic)
View Details
Tachometers - 8459674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Contact, non contact)
Features Battery Powered
Operating Speed 0.0 to 99999 rpm
View Details
Tachometer - PCE-LES 103 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology (LED)
Form Factor Handheld
View Details