Crouzet Counters & Tachometers 99776924

Description
Counters & Tachometers 24x48mm, 24VAC ELM IMP CNTR W/RST
Description
Counters & Tachometers 24x48mm, 24VAC ELM IMP CNTR W/RST

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Counters & Tachometers
99776924
Counters & Tachometers 99776924
Counters & Tachometers 24x48mm, 24VAC ELM IMP CNTR W/RST

Counters & Tachometers 24x48mm, 24VAC ELM IMP CNTR W/RST

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Tachometers
Product Number 99776924
Product Name Counters & Tachometers
Unlock Full Specs
to access all available technical data

Similar Products

Tachometers - 2440719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Optical)
Features Battery Powered
Operating Speed 5 to 99999 rpm
View Details
Magnetic Tachometer - 4770A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Magnetic)
View Details
ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Tachometer - PCE-T 240 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered
View Details