Crouzet Counters & Tachometers 87621112

Description
Counters & Tachometers CTR48 COUNTER 1 PR BCKLIT LCD 24 VAC
Datasheet
Description
Counters & Tachometers CTR48 COUNTER 1 PR BCKLIT LCD 24 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Counters & Tachometers
87621112
Counters & Tachometers 87621112
Counters & Tachometers CTR48 COUNTER 1 PR BCKLIT LCD 24 VAC

Counters & Tachometers CTR48 COUNTER 1 PR BCKLIT LCD 24 VAC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Tachometers
Product Number 87621112
Product Name Counters & Tachometers
Operating Temperature -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Laser Tachometer - PT-110 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Handheld Tachometer Rotation Meter - PCE-T236 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Optical Tachometer - 4766A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Photoelectric (Optical, Infrared))
View Details
Tachometers - 1238779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared), Contact, optical)
Features Battery Powered
Operating Speed 19999 to 99999 rpm
View Details