Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SOT-23-6
IC REG LIN 2.9V/3.3V 150MA SOT23
IC REG LIN 2.9V/3.3V 150MA SOT23
LDO Voltage Regulators DUAL LINEAR LDO HI 70UA IQ 150MA IOUT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-1711A2933-M6T1G-ND | S-1711A2933-M6T1G | S-1711A2933-M6T1G | S-1711A2933-M6T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT23; Other; SOT-23-6 | |||
| Special Features | Input Overcurrent Protection | Enable |