ABLIC Inc. 3V 0.21V SOT-89 LDO Voltage Regulator IC S-1701V3026-U5T1G

Description
Fixed Positive LDO Regulator, 3V, 0.21V Dropout, CMOS, PDSO5, LEAD FREE, SOT-89, 5 PIN Product overview: S-1701V3026-U5T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.21V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.21V, SOT-89, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-1701V3026-U5T1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3V, 0.21V Dropout, CMOS, PDSO5, LEAD FREE, SOT-89, 5 PIN Product overview: S-1701V3026-U5T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.21V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.21V, SOT-89, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-1701V3026-U5T1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.21V SOT-89 LDO Voltage Regulator IC
750-S-1701V3026-U5T1G
3V 0.21V SOT-89 LDO Voltage Regulator IC 750-S-1701V3026-U5T1G
Fixed Positive LDO Regulator, 3V, 0.21V Dropout, CMOS, PDSO5, LEAD FREE, SOT-89, 5 PIN Product overview: S-1701V3026-U5T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.21V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.21V, SOT-89, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-1701V3026-U5T1 G can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 3V, 0.21V Dropout, CMOS, PDSO5, LEAD FREE, SOT-89, 5 PIN Product overview: S-1701V3026-U5T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.21V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.21V, SOT-89, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-1701V3026-U5T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1244638-S-1701V3026-U5T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1244638-S-1701V3026-U5T1G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1244638-S-1701V3026-U5T1G
Win Source Part Number: 1244638-S-1701V3026- U5T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, Battery Powered Devices Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Output: 3V Voltage - Input: 2V ~ 6.5V Number of Outputs: 1 Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1701 Product Status: Not For New Designs

Win Source Part Number: 1244638-S-1701V3026-U5T1G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Converter, Battery Powered Devices
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Output: 3V
Voltage - Input: 2V ~ 6.5V
Number of Outputs: 1
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1701
Product Status: Not For New Designs

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - S-1701V3026-U5T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
S-1701V3026-U5T1G
PMIC - Voltage Regulators - Special Purpose S-1701V3026-U5T1G
IC REG CONV BATTERY 1OUT SOT89-5

IC REG CONV BATTERY 1OUT SOT89-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1701V3026-U5T1G
LDO Voltage Regulators S-1701V3026-U5T1G
LDO Voltage Regulators Combo Volt Detec/Reg 85uA Iq 400mA Iout

LDO Voltage Regulators Combo Volt Detec/Reg 85uA Iq 400mA Iout

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-S-1701V3026-U5T1G 1244638-S-1701V3026-U5T1G S-1701V3026-U5T1G S-1701V3026-U5T1G
Product Name 3V 0.21V SOT-89 LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose LDO Voltage Regulators
Dropout Voltage 2.10E-4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24061DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3985SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 12 to 50 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Regulators - 2444523 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details