IC REG BOOST 5V 500MA SOT25
IC REG BOOST 5V 500MA SOT25
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA SC-74A, SOT-753
IC REG BOOST 5V 500MA SOT25
0.8A SYNCHRONOUS STEP-UP DC/DC C
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9142F50CMR-GDKR-ND | XC9142F50CMR-G | XC9142F50CMR-G | XC9142F50CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts |